HP logo

HP LaserJet Enterprise 500 MFP M525f Laser A4 1200 x 1200 DPI 42 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70012
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year, next business day, on-siteone-year technical phone support, chat, and e-mail.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise 500 MFP M525f Laser A4 1200 x 1200 DPI 42 ppm:

LaserJet Enterprise 500 MFP M525f

HP LaserJet Enterprise 500 MFP M525f Laser A4 1200 x 1200 DPI 42 ppm:

Accelerate processes and turn documents into dynamic digital files, using advanced workflow tools in a desktop MFP. Versatile scanning, processing, routing and retrieval tools help boost productivity. Simplify management and strengthen security.

Ideal for workteams that need advanced document scanning and routing capabilities, precise image control, intuitive process management and strong data protection. This desktop MFP is easy to manage and upgrade with new capabilities and solutions.

Features

Get breakthrough performance, with best-in-class scanning.
- Get fast results from two-sided, single-pass scanning and HP EveryPage. Automatically remove blank pages.
- Manage big jobs easily with the 100-sheet automatic document feeder. Enter data on a large, pull-out keyboard1.
- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.
- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.

Increase productivity with this easy-to-use desktop MFP.
- Manage jobs directly at this desktop-size MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.
- Get exceptional value from using an optional, high-capacity Original HP LaserJet black toner cartridge.
- Improve efficiency by sending scanned documents directly to email, fax, or network folder8.
- Print from your smartphone or tablet with HP ePrint5. Save and print files directly via an easy-access USB port.

Enjoy top-flight manageability and robust security features.
- Rely on powerful solutions for deploying, managing and safeguarding your printing fleet.
- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network.
- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket.
- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.

Reduced energy costs and your environmental impact.
- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t8. Conserve power with Instant-on Technology.
- Prevent wasted paper: use automatic two-sided printing and PIN printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners.

Short summary description HP LaserJet Enterprise 500 MFP M525f Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Enterprise 500 MFP M525f, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise 500 MFP M525f Laser A4 1200 x 1200 DPI 42 ppm:

HP LaserJet Enterprise 500 MFP M525f. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.