HP logo

HP LaserJet M3035 Multifunction Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171387
Info modified on:
28 Sept 2024, 01:28:24
End of life date:
01 Dec 2013
Warranty:
Warranty: One-year limited hardware on-site warranty and phone and web support (varies according to region)
Long product name HP LaserJet M3035 Multifunction Printer:

LaserJet M3035 Multifunction Printer

HP LaserJet M3035 Multifunction Printer:

The HP LaserJet M3035 MFP series empowers your workteams with print, copy, fax, and digital sending functionality—in one easy-to-use, high-speed and reliable device.

Short summary description HP LaserJet M3035 Multifunction Printer:

HP LaserJet M3035 Multifunction Printer, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4

Long summary description HP LaserJet M3035 Multifunction Printer:

HP LaserJet M3035 Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.