location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6840 Color Inkjet Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 6840 Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9031A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160429748 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2005
Product end of life date
Long product name HP Deskjet 6840 Color Inkjet Printer :
The short editorial description of HP Deskjet 6840 Color Inkjet Printer

Deskjet 6840 Color Inkjet Printer
More>>>
HP Deskjet 6840 Color Inkjet Printer:
The official marketing text of HP Deskjet 6840 Color Inkjet Printer as supplied by the manufacturer

Print from wireless devices[1] or share your printer across a network with built-in Ethernet and 802.11g. Print at up to 30 ppm black/20 ppm colour; or produce professional-quality photos at up to 4800-optimised dpi[2].

Short summary description HP Deskjet 6840 Color Inkjet Printer:
This short summary of the HP Deskjet 6840 Color Inkjet Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 6840 Color Inkjet Printer

Long summary description HP Deskjet 6840 Color Inkjet Printer:
This is an auto-generated long summary of HP Deskjet 6840 Color Inkjet Printer based on the first three specs of the first five spec groups.

HP Deskjet 6840 Color Inkjet Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:38:42
Uk has collected 7 expert reviews for HP Deskjet 6840 Color inkjet printer and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 15:40:58
But, for the same price as the base model in the 1200 series, the Deskjet 6840 delivers comparable print quality, faster photo-print speeds, and built-in Wi-Fi and Ethernet capability. Whats more, you can add reasonably priced double-sided printing or...
0%
Disclaimer HP Deskjet 6840 Color Inkjet Printer:
Disclaimer

[1] With compatible 802.11b/g devices. Wireless performance is dependent upon distance between wireless network clients and printer [2] Up to 4800 x 1200-optimised dpi colour when printing from a computer and 1200-input dpi