location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Inkjet cp1700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8108A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:07
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Oct 2005
Product end of life date
Long product name HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI :
The short editorial description of HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI

hp color inkjet printer cp1700hp color inkjet printer cp1700
More>>>
HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI:
The official marketing text of HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI as supplied by the manufacturer

The HP Color Inkjet printer cp1700 is a versatile, wide-format color inkjet printer designed for small businesses. With available networking, small workgroups can create colorful, effective, high-quality communications with a low cost of ownership.HP's high-quality, wide-format color Inkjet printer designed for small businesses.

Short summary description HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI:
This short summary of the HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color Inkjet cp1700, Color, 4, 1200 x 1200 DPI, 5000 pages per month, 8 ppm

Long summary description HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP Color Inkjet cp1700 inkjet printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP Color Inkjet cp1700. Color, Number of print cartridges: 4, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 8 ppm

Features
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, full-page colour, normal quality, A4)
1.3 ppm
Print speed (colour, full-page colour, draft quality, A4)
5.5 ppm
Print speed (color, draft quality, A4/US Letter)
14.5 ppm
Print speed (colour, full-page colour, best quality, A4)
0.7 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (black, best quality, A4)
4 ppm
Print quality (color, best quality)
2400 DPI
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (black, normal quality, A3)
5 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Input & output capacity
Standard input capacity for transparencies
60
Duty cycle letter size (maximum)
5000 pages per month
Maximum input capacity for transparencies
64 sheets
Maximum input capacity for envelopes
15
Total input capacity *
150 sheets
Total output capacity *
75 sheets
Maximum number of input trays *
2
Maximum paper trays
2
Maximum input capacity
400 sheets
Maximum output capacity
75 sheets
Paper Handling
Media weights by paper path
60 - 135 g/m², 60 - 270 g/m²
Standard media sizes
A6, A5, A4, A3, A3+
Custom media sizes
95 x 147 mm, 102 x 152 mm, 330 x 1270 mm
Ports & interfaces
I/O ports
1 x USB 2.0 1 x IEEE 1284 1 x IR 1 x LIO
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Buffer size
500 KB
Processor frequency
96 MHz
Design
Market positioning *
Home & office
Energy Management
Average power consumption while printing *
0.6 W
System Requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 95, 98, NT 4.0, 2000, Me, XP, Linux, Macintosh 8.6 +, OS X, OS/2
Operational Conditions
Non-operating relative humidity (non-condensing)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature range (T-T)
5 - 40 °C
Storage temperature range (T-T)
0 - 40 °C
Operating relative humidity range
20 - 80%
Weight & Dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2486 mm
Weight
13.5 kg
Packaging Data
Package weight
15.5 kg
Logistics data
Pallet gross weight
201 kg
Other features
Maximum print length
1.3 m
Typefaces
8
Color printing technology
HP Photoret III
Dimensions (WxDxH)
673 x 568 x 215 mm
Print technology
Inkjet
Interface
I
Standard input trays
1
Power requirements
100-240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality, vertical alignment accuracy
+/- 0.15 mm
Standard output capacity for transparencies
25 sheets
Print head
4
Package dimensions (WxDxH)
306 x 726 x 782 mm
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 3 expert reviews for HP Color Inkjet cp1700 inkjet printer Colour 1200 x 1200 DPI and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
United Kingdom 1 distributor(s)