HP logo

HP 843B 400-ml Cyan PageWide XL Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17372
Info modified on:
10 Nov 2024, 00:50:05
Bullet Points HP 843B 400-ml Cyan PageWide XL Ink Cartridge:
  • - Set a new quality standard for technical documents—HP PageWide XL pigment ink for durable prints with crisp lines, fine detail, smooth grayscales that beat LED.<sup>[2]</sup> Vivid color at breakthrough speeds is ideal for GIS maps, point-of-sale(POS) posters.
  • - Enabling fast production printing in monochrome and color, HP PageWide XL pigment ink supports print speeds up to 14 D/A1 pages/minute.<sup>[4]</sup> Dual HP ink cartridges enable automatic cartridge switchover while the printer is running.<sup>[5]</sup>
  • - HP PageWide XL pigment ink is designed for single-pass, large-format HP PageWide XL printing, allowing HP PageWide printheads to operate reliably for outstanding sustained, high-quality productivity.
  • - High-volume production of technical documents as well as GIS map and point-of-sale (POS) poster applications.
  • - What's in the box: 1 Cartridge
Warranty:
1 Year, Return to HP - Replacement
Long product name HP 843B 400-ml Cyan PageWide XL Ink Cartridge:

843B 400-ml Cyan PageWide XL Ink Cartridge

HP 843B 400-ml Cyan PageWide XL Ink Cartridge:

High-volume production of technical documents as well as GIS map and point-of-sale (POS) poster applications.

Produce dark blacks, vivid colors—even on uncoated bond—in moisture-, fade-resistant prints.[1] Set a new technical document standard—crisp lines, fine detail, smooth grayscales. HP PageWide XL pigment ink—fast, high-quality HP PageWide XL printing.

Short summary description HP 843B 400-ml Cyan PageWide XL Ink Cartridge:

HP 843B 400-ml Cyan PageWide XL Ink Cartridge, High (XL) Yield, Cyan, Pigment-based ink, 400 ml, 1 pc(s)

Long summary description HP 843B 400-ml Cyan PageWide XL Ink Cartridge:

HP 843B 400-ml Cyan PageWide XL Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink volume: 400 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer HP 843B 400-ml Cyan PageWide XL Ink Cartridge C1Q62A:
[1] Based on HP internal testing. Evaluation of prints produced with HP PageWide XL printers and HP PageWide XL pigment ink shows equivalent or better results compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.