location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5645
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9S57C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296333166 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 18:29:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get right to your next project with the easiest way to print from your smartphone or tablet.[1] Set up this all-in-one in a flash[3], and automatically print to the right paper tray for photos or documents.
  • - Express your creativity at a great value with HP’s low-priced ink cartridges. Produce stunning colour photos and laser-quality documents for less.
  • - Creating beautiful photos is effortless. Print directly from memory cards – no computer needed – and preview photos on the display. You can even choose lab-quality borderless photos.
  • - So versatile. So convenient. You’ll love what you can do with this all-in-one, from print jobs that come out flawlessly – even when you’re not there – to automatic two-sided printing.
Long product name HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi :
The short editorial description of HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Multifunkčná tlačiareň HP DeskJet Ink Advantage 5645
More>>>
HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
The official marketing text of HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer

Bezokrajová tlač
Fotografie bez okrajov sa tlačia až po okraj papiera. Získate tak nádherne vytlačené fotografie bez toho, aby ste ich museli orezávať.
Farebný dotykový displej
Spravujte úlohy priamo na multifunkčnej tlačiarni pomocou farebnej dotykovej obrazovky HP.
Jednoduchá mobilná tlač od spoločnosti HP
Jednoducho tlačte zo svojho smartfónu, tabletu a notebooku v práci, doma alebo na cestách.
Obojstranná tlač
Umožňuje tlač na obe strany papiera, čím znižuje spotrebu papiera až o 50 %.
Diaľkové ovládanie pre vašu tlačiareň
Ovládajte svoju tlačiareň e-All-in-One alebo multifunkčnú tlačiareň zo svojho smartfónu alebo tabletu vďaka aplikácii HP All-in-One Printer Remote.
Využite neobmedzenú tlač
Tlačte bezdrôtovo z mobilného zariadenia bez kódu Wi-Fi alebo hesla.

Short summary description HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 5645, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 5645. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Colour touchscreen
Colour touchscreen

Manage jobs directly at the MFP, using the HP colour touchscreen.

Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[6]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Remote control for your printer

Manage your e-all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[7]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[8]

Simply create, without the wait

Print photos from a variety of smartphones and tablets[1] – paper sensing automatically chooses the right tray.
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[3]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[2]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[4]

You can afford to be creative

Print all the lab-quality photos and documents you need for a great value with HP’s low-priced ink cartridges.
Get high-quality prints – time after time – with an all-in-one designed and built to be reliable.

Feature-packed for photo printing

See photos in detail on the 6.7 cm (2.66-inch) touchscreen display before you print them.
Just pop your camera’s memory card into the card slot on this all-in-one for fast, beautiful prints.
The built-in photo tray lets you print 10 x 15 cm photos in brilliant colour without changing paper.
Print borderless, lab-quality photos, laser-quality documents, scrapbook pages, and more – right in your home.

Effortless printing you’ll love

Ready when you are. Print remotely without worries, using the auto-deploying output tray.
Save paper and conserve resources – use up to 50% less paper with easy, automatic two-sided printing.

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
18 s
Time to first page (color, normal)
22 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
19 cpm
Maximum number of copies
20 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File
Image formats supported
BMP, GIF, JPG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
2.1
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 250 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
All-In-One multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Paper Handling
Photo paper sizes
10x15"
Paper tray media weight
75 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN connection *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
SD
Processor frequency
525 MHz
Sound pressure level (printing)
49 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.5 cm (2.56")
Touch screen
Yes
Control type
Touch
Colour display
Yes
Energy Management
Power consumption (average operating)
13.95 W
Power consumption (ready)
3.6 W
Power consumption (sleep mode)
0.93 W
Power consumption (off)
0.2 W
System Requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational Conditions
Operating relative humidity range
20 - 80%
Storage temperature range (T-T)
10 - 90 °C
Operating temperature range (T-T)
5 - 40 °C
Storage relative humidity range
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
454 mm
Depth
410 mm
Height
161 mm
Weight
6.82 kg
Packaging Data
Package weight
8.21 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:36:44
Uk has collected 1 expert review for HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP DeskJet 5645 Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
Disclaimer

[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < 399€ as of Nov 2014 based on market share as reported by IDC. App download required for printer setup. HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See www.hp.com/go/mobileprinting for more details.
[2] Mobile device needs to be connected directly to the Wi-Fi Direct signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, a free app or driver may also be required. For details, see www.hp.com/go/mobileprinting.
[3] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting.
[4] Compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[6] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[7] Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[8] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.