HP logo

HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71122
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2-year limited Hardware may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

Designjet T3500 36-in Production eMFP

HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

Meet all your black-and-white and color needs with the HP Designjet T3500 eMFP. Rated the most productive large-format MFP and offering low cost of operation, advanced copy/scan features and unattended operation, it is built for rigorous IT demands and top security.

Short summary description HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

HP Designjet T3500 36-in Production eMFP, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Matte black, Photo black, Yellow, 120 pph, 120 pph

Long summary description HP Designjet T3500 36-in Production eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

HP Designjet T3500 36-in Production eMFP. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Copier resize: 25 - 400%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Scanner type: Sheet-fed scanner. Maximum print area: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Internal memory: 128 MB, Internal storage capacity: 500 GB, Storage media: HDD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.