location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9ZB93PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850279096 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Product Brochure/Datasheet (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N4020 with Intel® UHD Graphics 600 (1.1 GHz base frequency, up to 2.8 GHz burst frequency, 4 MB cache, 2 cores)
  • - Chrome OS™
  • - 35.6 cm (14") diagonal HD touch display
  • - Intel® UHD Graphics 600
  • - 8 GB memory; 64 GB eMMC storage
Warranty: 1 year standard parts and labor limited warranty (1-1-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey :
The short editorial description of HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey

Chromebook 14 G6 with Chrome OS™ 64; Intel® Celeron® N4020 with Intel® UHD Graphics 600 (1.1 GHz base frequency, up to 2.8 GHz burst frequency, 4 MB cache, 2 cores); 8 GB LPDDR4-2400 SDRAM (onboard); 64 GB eMMC
More>>>
HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey:
The official marketing text of HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey as supplied by the manufacturer

An essential, large-screen Chromebook for frontline workers, educators, and students
Seize your day with the durable HP Chromebook 14 G6 and its manageable, secured, and intuitive Chrome OS and Intel® processors.[1] Expand with future-ready USB-C® and HDMI and get maximum uptime from a long-running battery.

Short summary description HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey:
This short summary of the HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14 G6, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 64 GB

Long summary description HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey:
This is an auto-generated long summary of HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey based on the first three specs of the first five spec groups.

HP Chromebook 14 G6. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Designed for working and learning

Master your to-do list with a 14" diagonal screen, Intel® processors[1], Chrome OS, and fast-charging battery. Connect in dense areas with WLAN 802.11 ac[4], MU-MIMO[5], and HP Extended Range Wireless LAN.[6]

Built for reliability

Get a device built for everyday wear and tear with metal corner reinforcements. It undergoes a 76 cm drop test[3] on concrete, HP’s Total Test Process[7], and MIL-STD 810H testing.[8] The keyboard resists spills of up to 350 ml (12 oz) of water.[7]

Designed for easy collaboration

Collaborate in the room with an optional narrow bezel, wide viewing angle IPS screen[2], wide-angle HD webcam, and dual mics. Add your display, projector or accessories with HDMI and USB-C®. Navigate in low light with the optional backlit keyboard.[2]

Design
Product type *
Chromebook
Product colour *
Grey
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touch screen *
Yes
HD type
HD
Touch technology
Multi-touch
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
35.6 cm
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor *
N4020
Processor number of cores
2
Processor threads
2
Processor boost frequency
2.8 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1090
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Gemini Lake Refresh
Thermal Design Power (TDP)
6 W
Tjunction
105 °C
Maximum number of PCI Express lanes
6
PCI Express slots version
2.0
PCI Express сonfigurations
1x4+1x2, 2x1+1x2+1x2, 4x1
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
3733 MHz
Memory form factor
On-board
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA Quadro T2000 Max-Q
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
650 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x3185
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Keyboard special features
Pick and spill resistant
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel Anti-Theft Technology
No
Intel® Smart Response Technology
No
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
No
Intel Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel AES New Instructions
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 24 mm
Supported instruction sets
SSE4.2
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
197310
Special features
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Energy Management
AC adapter power
45 W
Security
Cable lock slot
Yes
Weight & Dimensions
Width
326.5 mm
Depth
227 mm
Height
18.3 mm
Weight *
1.54 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 11:58:01
Uk has collected 2 expert reviews for HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touchscreen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey and the average expert rating is 48 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
48%
Disclaimer HP Chromebook 14 G6 Intel® Celeron® N4020 35.6 cm (14") Touch screen HD 8 GB LPDDR4-SDRAM 64 GB eMMC NVIDIA Quadro T2000 Max-Q Wi-Fi 5 (802.11ac) ChromeOS Grey:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering branding and/or naming is not a measurement of higher performance.
[2] Sold separately or as an optional feature that must be configured at the time of purchase.
[3] Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[4] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
[5] Multiple-Input Multiple-Output (MIMO) is a wireless technology that uses multiple transmitters and receivers to enhance data transfer. MIMO requires a MU-MIMO router, sold separately.
[6] Based on internal testing vs. previous generation product with 802.11ac wireless LAN module.
[7] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[8] MIL STD 810H testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[7] Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [9] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.
Google Drive offer is tied to this device and is non-transferable. Not available with Chrome Enterprise Upgrade enrollment. If this device is returned, the extra storage will be revoked. In order to redeem this offer, you will need to be on Chrome OS™ 23 or later. Internet access is required and not included. Additional information about storage plan refunds, renewals, cancellations and expiration is available at the Google website: https://support.google.com/chromebook/answer/2703646?hl=en
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
HD content required to view HD images.
Backlit keyboard is an optional feature.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Chrome Enterprise Upgrade and Chrome Education Upgrade are sold separately and require one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216.
Security lock is sold separately.
Testing conducted by HP using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage and battery optimization activation. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
HD Privacy webcam is sold separately or as an optional feature.
Battery configuration and charge capacity is optimized to improve battery health over time based upon charging patterns and temperature.