location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1040 G6 Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP EliteBook x360 1040 G6 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF46PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850264238 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP EliteBook x360 1040 G6 Notebook PC :
The short editorial description of HP EliteBook x360 1040 G6 Notebook PC

EliteBook x360 1040 G6 Notebook PC
More>>>
HP EliteBook x360 1040 G6 Notebook PC:
The official marketing text of HP EliteBook x360 1040 G6 Notebook PC as supplied by the manufacturer

Elevate expectationsPrecision crafted with a unibody[2] CNC aluminum design, the industry leading features of the HP EliteBook x360 1040 include built-in privacy, hardened security, and collaboration tools all in one highly versatile 360° design that lets you work the way you want.

Short summary description HP EliteBook x360 1040 G6 Notebook PC:
This short summary of the HP EliteBook x360 1040 G6 Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1040 G6 Notebook PC, 321.4 mm, 215 mm, 16.9 mm, 69 mm, 483 mm, 305 mm

Long summary description HP EliteBook x360 1040 G6 Notebook PC:
This is an auto-generated long summary of HP EliteBook x360 1040 G6 Notebook PC based on the first three specs of the first five spec groups.

HP EliteBook x360 1040 G6 Notebook PC. Width: 321.4 mm, Depth: 215 mm, Height: 16.9 mm. Package width: 69 mm, Package depth: 483 mm, Package height: 305 mm

Designed for people on the move

The gorgeous, ultraslim HP EliteBook x360 1040 delivers 360° versatility and stunning edge-to-edge visuals on the 14-inch diagonal display.

Privacy when you need it

Control what the world sees and help protect your data with integrated security and privacy features. Swipe the HP Privacy Camera[4] shutter to block your camera’s view.

Like meeting face-to-face

The full HD camera, Audio by Bang & Olufsen, and HP Noise Cancellation makes your conference calls clear and personal for easy, inspired collaboration with lifelike video and audio.

Protect critical security processes

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running and prevent unwanted changes to security settings with HP Sure Run Gen2, which provides resilience against attacks.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

Step into the light

Whether you’re working or relaxing in a bright lit environment you can read your screen in almost any light with the HP Anti-Glare Touch Display.

High performance, high portability

Help speed up demanding business applications with an 8th Gen quad-core Intel® Core™ processor. [3]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [5]

Protect identities with HP Multi-Factor Authenticate Gen3

Keep your network and VPN safe from unauthorized access by requiring up to three factors of authentication for log-in—including fingerprint sensor and IR camera facial recognition—with policies hardened at the silicon level.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [7]

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [6]

Weight & Dimensions
Width
321.4 mm
Depth
215 mm
Height
16.9 mm
Packaging Data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 14:34:52
Uk has collected 3 expert reviews for HP EliteBook x360 1040 G6 Notebook PC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP EliteBook x360 1040 G6 Notebook PC:
Disclaimer

[2] “Unibody” refers to display cover and keyboard deck each constructed from a single block of aluminum. [4] HP Privacy Camera only available PCs equipped with HD or IR camera and must be installed at the factory. [7] Gigabit class 4G LTE module is optional and must be configured at the factory. Module designed for up to 1 Gbps download speeds as carriers deploy 5 carrier aggregation and 100Mhz channel bandwidth, requires activation and separately purchased service contract. Backwards compatible to HSPA 3G technologies. Check with service provider for coverage and availability in your area. Connection, upload and download speeds will vary due to network, location, environment, network conditions, and other factors. 4G LTE not available on all products, in all regions. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [6] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [7] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.