location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t628
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9CH37PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721353795 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise
  • - Intel Celeron J1900 (2GHz)
  • - 8GB (1600MHz) DDR3L-SDRAM (1 x 8) & 32GB Flash
Long product name HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900 :
The short editorial description of HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900

Intel Celeron J1900 (2GHz), 8GB DDR3L-SDRAM, 32GB Flash, Intel HD Graphics, LAN, Windows 10 IoT Enterprise
More>>>
HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900:
The official marketing text of HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900 as supplied by the manufacturer

The thin client for where you are now and where you’re going nextConnect and configure your deployment for current and future business and IT environments with the HP t628 Thin Client, which has a quad-core[1] processor, broad legacy peripheral connectivity, support for dual displays[2], and customizable, expandable storage.[2]

Short summary description HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900:
This short summary of the HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t628, 2 GHz, Intel, Intel® Celeron®, J1900, 2.42 GHz, 2 MB

Long summary description HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900:
This is an auto-generated long summary of HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900 based on the first three specs of the first five spec groups.

HP t628. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive size: M.2. On-board graphics card model: Intel® HD Graphics. Cabling technology: 10/100/1000Base-T(X)

No device upgrades required

Keep the peripherals you know and trust and plan ahead with connections that include a parallel port, four serial ports, DVI-D and VGA video outputs, PS/2 for your keyboard and mouse, one front USB 3.0 and USB 2.0, and two rear USB 2.0 ports

Powerful performance

Boost your productivity with the power of a 2.0 GHz Intel® quad-core processor[1]. Multi-task on dual screens with native support for two displays[2] at 2560 x 1600 resolution through DVI-D and VGA outputs.

Transform your thin client experience and expand your storage

Add an optional[2] 2.5-inch SATA hard disk drive for large local storage requirements, media player applications, educational content, and offline kiosk deployments.

Centralize your network and security management

Boot your operating system, whether it’s the latest OS or your preferred legacy OS, from the network and eliminate the need for a disked or local version on the thin client.

Integrated software sweetens the deal

Customize your OS environment, setup and deploy remotely in just a few clicks, and boost network performance with HP Device Manager, HP Velocity, and HP Easy Shell.[3]

Pro-class collaboration

Share your screen, video, and content, and instant message with globally dispersed colleagues with unified communications (UC) and audio and video that are encoded and decoded by the powerful Intel® quad-core processor.[1]

World-class support

Rest easy with a three-year limited warranty and HP Care service options.[5]

Select your software

Choose the right OS for your environment: Windows Embedded 7, Windows 10 IoT Enterprise for Thin Clients[4] or Linux®-based HP ThinPro and HP Smart Zero Core. Connect to your own ISV with Citrix®, VMware®, and Microsoft RDP/RFX protocol support.

Any network, anytime

Go wired or wireless with the standard RJ-45 interface or optional Wi-Fi network adapter.[2]

Processor
Processor frequency *
2 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor
J1900
Processor number of cores
4
Processor boost frequency
2.42 GHz
Processor cache
2 MB
L2 cache
2 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
8 GB
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Storage drive size
M.2
Card reader integrated
No
Graphics
On-board graphics card model
Intel® HD Graphics
Audio
Built-in speakers
Yes
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
DVI-D ports quantity
1
Parallel ports quantity
1
Serial ports quantity
4
PS/2 ports quantity
2
Design
Product colour *
Black, Silver
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Energy Management
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & Dimensions
Width
52.3 mm
Depth
200 mm
Height
245 mm
Weight
1.35 kg
Packaging Content
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP t628 2 GHz Windows 10 IoT Enterprise 1.35 kg Black, Silver J1900:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [2] Sold separately. [3] HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS. [4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [5] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.