location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Gaming
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ec0049ax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8YM12PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721206411 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2020
Product end of life date
Bullet Points HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 7 3750H (4MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 512GB SSD
Long product name HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black

AMD Ryzen 7 3750H (4MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, AMD Radeon RX Vega 10, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Game Ready. Performance Ready.Sacrifice nothing with the thin and powerful HP Pavilion Gaming 15 Laptop. Experience high-grade graphics and processing power for gaming and multitasking, plus improved thermal cooling for overall performance and stability. Immerse yourself in the game with a micro-edge bezel display and custom-tuned audio. The perfect balance between work and play, so you can do it all.

Short summary description HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 15-ec0049ax, AMD Ryzen™ 7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.51 TB

Long summary description HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming 15-ec0049ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 3750H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product colour: Black

Power to do it all
Power to do it all

Take on everything with a high performance processor and advanced graphics. A Full HD resolution display with fast refresh rate delivers smooth gameplay visuals, while also bringing entertainment and content to life.

Stay in the game
Stay in the game

Game harder for longer on a laptop equipped with a dual fan system for enhanced thermal cooling[1]. A wide rear corner vent and enlarged air inlets maximize airflow to optimize your overall performance and stability, keeping the machine cool during extended usage.

Daring design
Daring design

Get lost in the game. A sleek micro-edge bezel display provides a maximum viewing experience while the front-firing speakers with Audio by B&O deliver powerful, custom-tuned sound.

AMD Ryzen™ 5 Processor
AMD Ryzen™ 5 Processor

Tap into truly impressive notebook performance. A revolutionary new architecture with amazing battery life that delivers exceptional multi-threaded processing and Vega graphics for intensive multimedia tasks. [3]

FHD IPS display
FHD IPS display

Enjoy crystal-clear images from any angle. With 178° wide-viewing angles and a vibrant 1920 x 1080 resolution, you'll always have a great view of your favorite content. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

Visibly brilliant detail
Visibly brilliant detail

With 300 nits of brightness, view beautiful details, enhanced image quality, and distinct shades of color—even in bright lighting conditions. [5]

Highly accurate color
Highly accurate color

With the 72% NTSC color space, this HP display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects. [5]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over. [7]

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 45 minutes. [6]

USB-C™
USB-C™

Power your device or connect to an external display from just one USB-C™ port with 5 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [8]

AMD Radeon™ Vega graphics
AMD Radeon™ Vega graphics

Thrill your visual senses with the latest AMD graphics compute engines for fast, powerful, and fluid graphics. Combine with the latest multimedia for incredible performance.

NVIDIA® GeForce® GTX 1650 graphics
NVIDIA® GeForce® GTX 1650 graphics

With the all-new NVIDIA Turing™ architecture, gaming and streaming will never be the same. Get all the power you need for fast, smooth, power-efficient performance from NVIDIA® GeForce® GTX 1650.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.

Wi-Fi 5 (2x2) & Bluetooth® 5.0
Wi-Fi 5 (2x2) & Bluetooth® 5.0

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0. [10]

Backlit keyboard with integrated numeric pad
Backlit keyboard with integrated numeric pad

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard and integrated numeric pad, you can type comfortably in more environments.

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [9]

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touch screen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor *
3750H
Processor number of cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
Processor cache
4 MB
Processor cache type
L3
Processor lithography
12 nm
Thermal Design Power (TDP)
35 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon RX Vega 10
On-board graphics card base frequency
1400 MHz
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Special features
HP Audio Boost
Yes
HP Audio Boost generation
Gen 1
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
52.5 Wh
Fast charging time (50%)
45 min
Battery weight
210 g
Energy Management
AC adapter power
150 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & Dimensions
Width
360 mm
Depth
257 mm
Height
23.5 mm
Weight *
2.25 kg
Packaging Data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2.93 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 11:21:14
Uk has collected 30 expert reviews for HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Disclaimer HP Pavilion Gaming 15-ec0049ax AMD Ryzen™ 7 3750H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Disclaimer

[1] Thermal solution varies by configuration. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD's numbering is not a measurement of clock speed. [4] Full high-definition (FHD) content is required to view FHD images. [5] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. [6] Recharges your battery up to 50% within 45 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features. [7] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [8] USB Type-C™ and USB-C™ are trademarks of USB Implementers Forum. [9] Features may require software or other 3rd party applications to provide the described functionality. [10] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.