location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8WZ84PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721112965 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 1000GB SSD
Long product name HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The short editorial description of HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Intel Core i7-8565U (8MB Cache, 1.8GHz), 16GB LPDDR3-SDRAM, 1000GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official marketing text of HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer

Designed for successThe number of devices you need to make an impact is one. Create and present your vision of success on the HP EliteBook x360 1030 with four use modes to get work done, share content, and enjoy some downtime.

Short summary description HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1030 G4, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1030 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

Designed for where life takes you

Express yourself in almost any light using the ultra-bright display on the precision-crafted HP EliteBook x360 1030 featuring four inspiring use modes and remarkable audio.

How life gets done

Be ready when your day pulls you in different directions. Complete your priorities from almost anywhere and with anyone using the remarkable audio and world-facing microphone for enhanced noise cancellation.

Safe. Smart. Protected.

Protect your PC against the evolving malware threats of the future, with self-healing, hardware-enforced, and manageable security solutions from HP.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

High performance, high portability

Help speed up demanding business applications with an 8th Gen quad-core Intel® Core™ processor. [2]

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [3]

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [4]

Protect critical security processes

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running and prevent unwanted changes to security settings with HP Sure Run Gen2, which provides resilience against attacks.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [5]

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Market positioning
Business
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touch screen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
NTSC coverage (typical)
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor *
i7-8565U
Processor number of cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
1.8 GHz
System bus data transfer rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express сonfigurations
1x4, 2x2
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149091
Special features
HP speaker type
HP Dual Speakers
HP Security tools
HP DriveLock and Automatic DriveLock; HP Fingerprint Sensor; HP Secure Erase; HP Sure Click; Windows Defender; HP Sure Start Gen5; HP Sure Run Gen2; HP Sure Recover Gen2; HP BIOSphere Gen5; HP Client Security Gen5
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery weight
240 g
Energy Management
AC adapter power
65 W
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
305.8 mm
Depth
205 mm
Height
15.8 mm
Weight *
1.27 kg
Other features
AC adapter bundled
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 05:15:40
Uk has collected 10 expert reviews for HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Disclaimer HP EliteBook x360 1030 G4 Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
Disclaimer

[8] HP Sure Recover with Embedded Reimaging Gen2 is an optional feature which must be configured at purchase. See product specifications for availability. Not available on platforms with multiple internal storage drives or Intel® Optane™ You must back up important files, data, photos, videos, etc. before use to avoid loss of data. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [4] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [5] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attach