location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 Entry Tower G5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Z1 Entry Tower G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8WA07PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721020161 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Long product name HP Z1 Entry Tower G5 :
The short editorial description of HP Z1 Entry Tower G5

Z1 Entry Tower G5
More>>>
HP Z1 Entry Tower G5:
The official marketing text of HP Z1 Entry Tower G5 as supplied by the manufacturer

Step up to our most affordable Z desktop.World-class performance is now within reach with a desktop certified for pro software. From entry 2D/3D CAD design to VR content creation, you gain speed and efficiency in your professional workflows. Go beyond a business PC. Upgrade to a Z.

Short summary description HP Z1 Entry Tower G5:
This short summary of the HP Z1 Entry Tower G5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 Entry Tower G5, 154 mm, 370 mm, 365 mm, 9.86 kg

Long summary description HP Z1 Entry Tower G5:
This is an auto-generated long summary of HP Z1 Entry Tower G5 based on the first three specs of the first five spec groups.

HP Z1 Entry Tower G5. Weight: 9.86 kg

Pick the perfect components for the work you do

Designing with pro software like Autodesk and SolidWorks? Choose a certified NVIDIA Quadro® graphics card[1] for optimized performance. Or creating for virtual reality? Opt for a NVIDIA GeForce® GTX graphics card[1] and be VR-ready from the start.

Optimize your pro software performance

Work confidently knowing your desktop is tested and certified for your most critical applications. We’ve worked closely with leading software providers so you can get seamless and reliable performance at every stage of your workflow.

Safeguard your data. Protect your privacy.

Advanced security features come standard on every Z1 Entry Tower. System safeguards like HP Client Security Manager Gen4[2] and HP Sure Start Gen4[3] - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

Intel® Core™ i5 processor

Experience powerful performance and seamless computing for your everyday tasks and higher performance needs with the Intel® Core™ i5 processor. [4]

Weight & Dimensions
Width *
154 mm
Depth *
370 mm
Weight & Dimensions
Height *
365 mm
Weight *
9.86 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 01:15:19
Uk has collected 1 expert review for HP Z1 Entry Tower G5 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2020-02-23 23:56:43
The concept of the Workstation evolved in the 1980s with Unix based systems from HP, Silicon Graphics, NEC and Sun, among others.These days PC architecture can deliver the performance needed if correctly specified, and the popularity of these systems for...
Good Fantastic performance, Good value...
Bad Limited expandability, Not the fastest SMP platform, Lacks PCIe 4.0 and Thunderbolt 3...
Bottom line There are great things about the Z1, tempered with a few areas where it could have easily been much better if HP paid more attention to the details.The positive aspects are the solid and high performing platform, compact package and that is can handle bot...
80%
Disclaimer HP Z1 Entry Tower G5:
Disclaimer

[1] Sold separately or as an add-on feature. [2] HP Client Security Manager Gen4 requires Windows and Intel® or AMD 8th generation processors. [3] HP Sure Start Gen4 is available on HP Elite and HP Workstation products equipped with 8th generation Intel® or AMD processors. [4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.