location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14u G6 Mobile Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP ZBook 14u G6 Mobile Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8GV20PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441247770 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP ZBook 14u G6 Mobile Workstation :
The short editorial description of HP ZBook 14u G6 Mobile Workstation

ZBook 14u G6 Mobile Workstation
More>>>
HP ZBook 14u G6 Mobile Workstation:
The official marketing text of HP ZBook 14u G6 Mobile Workstation as supplied by the manufacturer

ZBook performance, smaller than everOur thinnest, lightest ZBook ever provides true portability for people who push their typical office computer past the breaking point. Whether in the office or out in the field, you'll get high-speed, reliable performance.

Short summary description HP ZBook 14u G6 Mobile Workstation:
This short summary of the HP ZBook 14u G6 Mobile Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14u G6 Mobile Workstation

Long summary description HP ZBook 14u G6 Mobile Workstation:
This is an auto-generated long summary of HP ZBook 14u G6 Mobile Workstation based on the first three specs of the first five spec groups.

HP ZBook 14u G6 Mobile Workstation

Designed for road warriors

Weighing in at less than 3.5 lbs[2], you get high performance without the weight. And with the latest connectivity[3] and security features, you don't have to worry about losing your connection or compromising your valuable data when you're on the move.

Power user performance

Say goodbye to slowdowns. Power through your projects and cut through your workload with 8th Gen Intel® processors and 50% faster graphics[4] than our last gen. Open large files and run multiple apps for unrestricted multitasking and productivity.

Software certified

Work confidently knowing your laptop is certified to tackle the most demanding applications. We've partnered with leading professional software providers to ensure your ZBook is optimized for peak performance.

Military Standard Testing

Our ZBooks are designed for rigorous military standard testing including drop, shock and harsh environments. Now you can take your work on the road with confidence knowing your laptop was built for durability. [5]

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [1]

HP Z Turbo Drive High-speed Storage

Work without limits in any location with local PCIe storage that’s up to 6x faster than SATA SSD, and up to 21x faster than traditional HDD storage. [4]

AMD Radeon™ Pro WX 3200 graphics card

Get reliable performance on today's most popular design, manufacturing and AEC apps with AMD Radeon™ Pro WX 3200 graphics. Easily handle workflows using small to medium assemblies with simple parts.

AMD Radeon™ Pro WX 3100 graphics card

Get reliable performance on today's most popular design, manufacturing and AEC apps with AMD Radeon™ Pro WX 3100 graphics. Easily handle workflows using small to medium assemblies with simple parts.

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

HP Manageability Integration Kit

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [8]

Industry-leading security features

Advanced security features come standard. System safeguards like HP Sure Start – the industry's first self-healing BIOS – mean your device is locked down tight, so your data and identity are too.

Spill-resistant Keyboard

Accidents happen - which is why we designed our keyboard with a drain hole, so minor spills flow out the bottom for easy cleanup.

HP Fast Charge

Ultra-fast recharge takes you from zero to 50% charge in just 30 minutes. [6]

HP Collaboration Keyboard

Launch and manage calls from anywhere using Skype® with HP Noise Cancellation and the world-facing third microphone. Shortcut keys, including start/stop call, calendar and screen share, enable efficient and effective collaboration. [7]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 01:13:35
Uk has collected 14 expert reviews for HP ZBook 14u G6 Mobile Workstation and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
develop3d.com
Updated:
2019-11-14 01:13:34
It wasn't that long ago that mobile workstation manufactures only had two or three machines in their range. But times have changed.And now with eight models in its ZBook G6 family, offering varying power, portability and 2-in-1 capabilities, HP has take...
Bottom line The 14-inch mobile workstation used to be considered a companion product to a desktop workstation, to be used when away from the office. This is probably one of the reasons why the form factor has never really taken off, contributing to a very small propo...
0%
Disclaimer HP ZBook 14u G6 Mobile Workstation:
Disclaimer

[2] Weight will vary by configuration. [3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. [1] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [4] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software. [5] Testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [6] Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance. [7] Skype requires Internet access and is not available in China. [8] HP Manageability Integration Kit Gen2 can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.