HP logo

HP EliteDesk 800 G5 Desktop Mini PC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3536
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Mar 2021
Long product name HP EliteDesk 800 G5 Desktop Mini PC:

EliteDesk 800 G5 Desktop Mini PC

HP EliteDesk 800 G5 Desktop Mini PC:

The ultra-powerful enterprise-class Mini is now more nimble than everExperience performance, security, and manageability tailored for the modern workplace with the compact HP EliteDesk 800 Desktop Mini. It’s built to suit your business and budget.

Short summary description HP EliteDesk 800 G5 Desktop Mini PC:

HP EliteDesk 800 G5 Desktop Mini PC, 177 mm, 175 mm, 34 mm, 960 g, 497 mm, 128 mm

Long summary description HP EliteDesk 800 G5 Desktop Mini PC:

HP EliteDesk 800 G5 Desktop Mini PC. Weight: 960 g

Disclaimer HP EliteDesk 800 G5 Desktop Mini PC 8BG50PA:
[4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [7] Sold separately or as a configurable option. [9] Display sold separately. See display data sheet on hp.com for mounting bracket guidance. [11] Mounting hardware sold separately. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [5] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [6] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.