HP logo

HP 245 Bluetooth Mouse

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2377
Info modified on:
01 Nov 2024, 09:50:30
Bullet Points HP 245 Bluetooth Mouse:
  • - Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.
  • - This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist—smooth, speedy, and sensitive.
  • - Whether you’re right or left-handed, this mouse is designed for you. It also sports three buttons and a scroll wheel.
Warranty:
HP standard One-year limited warranty
Long product name HP 245 Bluetooth Mouse:

245 Bluetooth Mouse

HP 245 Bluetooth Mouse:

Stay connected in style
Strong connection and fast tracking will keep you clicking all day, every day. This stylish wireless mouse offers so many essentials it deserves a hand, so why not yours?

Short summary description HP 245 Bluetooth Mouse:

HP 245 Bluetooth Mouse, Ambidextrous, Optical, Bluetooth, 1600 DPI, Black

Long summary description HP 245 Bluetooth Mouse:

HP 245 Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 245 Bluetooth Mouse 81S67UT:
[1] Actual battery life will vary with use and environment conditions.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.