location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S01-pF0301d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XE07AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441536409 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700 (12MB Cache, 3GHz)
  • - add_new_value (2GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black :
The short editorial description of HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black

Intel Core i7-9700 (12MB Cache, 3GHz), 8GB DDR4-SDRAM, 512GB SSD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GT 730 (2GB GDDR5), LAN, WLAN, Windows 10 Home 64-bit
More>>>
HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black:
The official marketing text of HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black as supplied by the manufacturer

Dependable PC. Perfect for small spaces.Make the most of your living space with a reliable compact PC. Designed to take up less space where you need it, the HP Slim Desktop delivers technology and reliability you can depend on, with a slim design that fits anywhere.

Short summary description HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black:
This short summary of the HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-pF0301d, 3 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD-RW, Windows 10 Home

Long summary description HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black:
This is an auto-generated long summary of HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black based on the first three specs of the first five spec groups.

HP Slim Desktop S01-pF0301d. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Engineered for all-day performance
Engineered for all-day performance

Everything you do feels fast with the performance of a reliable processor. Save more of what you love with abundant storage for all your photos, videos and documents.

Sleek, space-saving design
Sleek, space-saving design

With its slim bezel design, this PC fits perfectly wherever you work or play. With a bold geometric pattern and all the ports you need located on the front, it's the perfect blend of form and function.

Brand you trust. Built to last.
Brand you trust. Built to last.

For 80 years, we've had your back. Trusted by millions of customers, the HP brand puts dependable technology above all else. That’s why our PCs go through over 230 individual tests[1] to ensure you’re getting a powerful, reliable PC that's going to last.

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Intel® UHD Graphics 630
Intel® UHD Graphics 630

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel® UHD graphics performance, you'll see the difference in everything you do. [4]

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [3]

Wi-Fi 5 (1x1) & Bluetooth® 4.2
Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [7]

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [6]

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Ethernet port
Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor *
i7-9700
Processor number of cores
8
Processor boost frequency
4.7 GHz
Processor frequency *
3 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 730
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card model *
Intel® UHD Graphics 630
Graphics card HDMI ports quantity
1
Graphics card DVI ports quantity
1
Network
Ethernet LAN connection *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
No
Ports & interfaces
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel B365
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
HP Software provided
HP Audio Switch HP Connection Optimizer
HP segment
Home
Energy Management
Power supply *
180 W
Weight & Dimensions
Width *
95 mm
Depth *
303 mm
Height *
270 mm
Weight *
4.28 kg
Package width
499 mm
Package depth
196 mm
Package height
346 mm
Package weight
7.46 kg
Packaging Content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Slim Desktop S01-pF0301d Intel® Core™ i7 i7-9700 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home PC Black:
Disclaimer

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [4] 4K content required to view full 4K images. High-definition (HD) content required to view HD images. [5] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [6] Actual speeds may vary. Don't copy copyright-protected materials. [7] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.