location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion All-in-One - 27-xa0171d

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Pavilion All-in-One - 27-xa0171d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KL33AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905758609 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Pavilion All-in-One - 27-xa0171d :
The short editorial description of HP Pavilion All-in-One - 27-xa0171d

Pavilion All-in-One - 27-xa0171d
More>>>
HP Pavilion All-in-One - 27-xa0171d:
The official marketing text of HP Pavilion All-in-One - 27-xa0171d as supplied by the manufacturer

Freedom and privacy at the center of your homeBring your digital world to the center of your home with the strikingly designed Pavilion All-in-One PC. An integrated pop-up camera safeguards what matters most, so you can create, work, and play with confidence.

Short summary description HP Pavilion All-in-One - 27-xa0171d:
This short summary of the HP Pavilion All-in-One - 27-xa0171d data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion All-in-One - 27-xa0171d, 612 mm, 194 mm, 483 mm, 7.65 kg, 240 mm, 712 mm

Long summary description HP Pavilion All-in-One - 27-xa0171d:
This is an auto-generated long summary of HP Pavilion All-in-One - 27-xa0171d based on the first three specs of the first five spec groups.

HP Pavilion All-in-One - 27-xa0171d. Weight: 7.65 kg

Accomplish more
Accomplish more

All your activities become easier and faster than before with the high performance of a powerful PC. You have all the power you need to get things done.

Cinematic sound. Perfect picture.
Cinematic sound. Perfect picture.

Elevate every video and photo with a Full HD[1] narrow bezel touchscreen, and enjoy rich, authentic audio on dual speakers custom—tuned by experts at B&O PLAY.

A perfect blend of form and function
A perfect blend of form and function

With a modern frame and fabric accents, this All-in-One PC is designed to be stunning in any setting. Its ultraslim profile takes up minimal space, and the aluminum stand ensures maximum durability.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [2]

HP TrueVision FHD IR camera
HP TrueVision FHD IR camera

Log in safely through Windows Hello with the infrared sensor. With an 88-degree, wide-angle field of view, you can video chat with your entire family or group of friends in stunning detail. [4]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over. [3]

NVIDIA® GeForce® GTX 1050 graphics
NVIDIA® GeForce® GTX 1050 graphics

Advanced graphics processing powers everything from the latest games, to visually demanding design or editing work with fewer slowdowns, hiccups, and stuttering.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [5]

A truly powerful audio experience
A truly powerful audio experience

HP Dual Speakers and audio custom-tuned in collaboration with the experts at B&O PLAY deliver rich, authentic audio. Let the sound move you.

Weight & Dimensions
Width *
612 mm
Depth *
194 mm
Height *
483 mm
Weight *
7.65 kg
Weight & Dimensions
Package width
240 mm
Package depth
712 mm
Package height
598 mm
Package weight
11.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 07:31:13
Uk has collected 6 expert reviews for HP Pavilion All-in-One - 27-xa0171d and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Disclaimer HP Pavilion All-in-One - 27-xa0171d:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [3] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [4] Features may require software or other 3rd party applications to provide the described functionality. [5] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.