location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop S01-pF2036d Bundle PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Desktop S01-pF2036d Bundle PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6W3G6PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786552243 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Slim Desktop S01-pF2036d Bundle PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-12700 (up to 4.9 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 11 Home
  • - Intel® UHD Graphics 770
  • - 8 GB memory; 512 GB SSD storage
Long product name HP Slim Desktop S01-pF2036d Bundle PC :
The short editorial description of HP Slim Desktop S01-pF2036d Bundle PC

Slim Desktop S01-pF2036d Bundle PC, Windows 11 Home, Intel® Core™ i7, 8GB RAM, 512GB SSD
More>>>
HP Slim Desktop S01-pF2036d Bundle PC:
The official marketing text of HP Slim Desktop S01-pF2036d Bundle PC as supplied by the manufacturer

Dependable PC. Perfect for small spaces.
From the brand trusted by millions, maximize your space with an HP Desktop PC that blends proven technology with a slim design. Take on tasks with a fast processor and save more of your content with plenty of storage. Seamlessly connect other devices with convenient front-facing ports. Add some style to your room thanks to this slim PC.

Short summary description HP Slim Desktop S01-pF2036d Bundle PC:
This short summary of the HP Slim Desktop S01-pF2036d Bundle PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop S01-pF2036d Bundle PC, Intel® Core™ i7, i7-12700, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description HP Slim Desktop S01-pF2036d Bundle PC:
This is an auto-generated long summary of HP Slim Desktop S01-pF2036d Bundle PC based on the first three specs of the first five spec groups.

HP Slim Desktop S01-pF2036d Bundle PC. Processor family: Intel® Core™ i7, Processor: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Home. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Weight: 3.02 kg. Product colour: Black

Tons of storage with a reliable processor
Tons of storage with a reliable processor

Breeze through tasks all-day with a reliable processor, plus, save all of your content with abundant storage.

Space-saving design with multiple ports
Space-saving design with multiple ports

Sleek, stylish and practical, this slim PC can fit just about anywhere and sports essential front-facing ports.

Tested and durable design built to last
Tested and durable design built to last

Dependable and trusted by millions, HP PCs are built to last and go through over 230 individual tests[1].

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor *
i7-12700
Processor number of cores
12
Processor threads
20
Processor boost frequency
4.9 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Number of processors installed
1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Ethernet LAN (RJ-45) ports quantity
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion Slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Introduction year
2022
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel H670
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Trial software
McAfee LiveSafe
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP segment
Home
Energy Management
Power supply *
180 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & Dimensions
Width *
95 mm
Depth *
303 mm
Height *
270 mm
Weight *
3.02 kg
Package width
499 mm
Package depth
196 mm
Package height
346 mm
Package weight
6.2 kg
Packaging Content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB
Disclaimer HP Slim Desktop S01-pF2036d Bundle PC:
Disclaimer

[1] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Damage under the HP Total Test Process test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Must activate within 180 days of Windows activation.