HP logo

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12920
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2021
Long product name HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:

t630 Thin Client

HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:

Legacy and future peripheral support
Keep the peripherals you know and trust and plan ahead with connections that include PS/2 and serial ports, an optional VGA output or second serial port[2], and convenient front and rear USB 3.0 and USB 2.0 ports.
Next-level security
Protect data with VDI and cloud hosting, certified TPM, a BIOS designed to National Institute of Standards and Technology (NIST) specs, and Windows with Write Filter protection.
Pro-class collaboration
Stay in contact with colleagues with support for unified communications (UC) solutions.[2]
If it’s a network, you can connect to it
Go wired with standard RJ-45, wireless with an optional Wi-Fi/Bluetooth®[2] or external Wi-Fi antenna system, or connect to fiber with an optional Fiber Optic network adapter.[2]
Ready for browser-based productivity
Work with your choice of subscription-based SaaS solutions like Office 365.[5]
Add your favorite OS
Pick a familiar and reliable Windows® or Linux® OS and pair with your own ISV.
Reduce your impact
Help decrease power consumption, cooling requirements, and distractions with a zero noise, low halogen[6] design with HP Active Thermal Management.
Long lifecycle and world-class support
Rest easy with a three-year limited warranty, and HP Care service options.[7]

Short summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:

HP t630, 2 GHz, AMD, AMD G, GX-420GI, 2.2 GHz, 2 MB

Long summary description HP t630 2 GHz Windows 10 IoT Enterprise 1.52 kg Silver, Black GX-420GI:

HP t630. Processor frequency: 2 GHz, Processor manufacturer: AMD, Processor family: AMD G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R7E. Cabling technology: 10/100/1000Base-T(X)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.