location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise 5700dn Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise 5700dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6QN28A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068756161 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 12:36:45
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise 5700dn Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Front USB flash drive port; Optional high-capacity trays; Touchscreen; TerraJet cartridge
  • - Print
  • - Print speed up to 45 ppm (black) and 45 ppm (color)
  • - Up to 1,200 x 1,200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise 5700dn Printer :
The short editorial description of HP Color LaserJet Enterprise 5700dn Printer

Color LaserJet Enterprise 5700dn Printer
More>>>
HP Color LaserJet Enterprise 5700dn Printer:
The official marketing text of HP Color LaserJet Enterprise 5700dn Printer as supplied by the manufacturer

The most customizable HP A4 LaserJet, ​with advanced workflow solutions optimized for distributed office collaboration.   Transform your workflows with advanced capabilities in a compact footprint. From print speeds to color panels [9], get flexible configurations to meet your needs today and tomorrow. All while protecting your business against evolving cyber threats.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color LaserJet Enterprise 5700dn Printer:
This short summary of the HP Color LaserJet Enterprise 5700dn Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise 5700dn Printer, Laser, Color, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise 5700dn Printer:
This is an auto-generated long summary of HP Color LaserJet Enterprise 5700dn Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise 5700dn Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: CGD, Product colour: White

More than a printer, in a compact footprint

Get peak performance with scalable configurations delivering maximum productivity for robust printing needs.
Fast print speeds of up to 45 PPM [1] to help you get everything done faster.
Maintain productivity and stay up-to-date on the latest features across your fleet with upgradeable HP FutureSmart firmware.[2]
Take control of your printing environment with HP Web Jetadmin[3] to help manage your fleet and build consistent print experiences.

Customizable and scalable solutions [7]

Get the functionality you need with flexible printer configurations and easy-to- scale solutions. Optimize your device to meet your business needs and your budget.
Choose storage options including HDD and SSD drives to handle data and document stored on the device.

Fast and seamless digitization

Customize your print experience with cloud-connected HP Workpath apps. Access personalized content and integrate paper and digital workflows.[4]
Give your team the tools to succeed with the HP Open Extensibility Platform containing hundreds of HP and third-party solutions, and card reader support.
Make color management simple with HP Custom Color Manager. Match color output of any document-device combination by simply pulling color profiles from the cloud. Get high-quality color profiles without the hassle of expensive color matching systems .[8]

Always on guard with HP Wolf Security

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised.
HP Connection Inspector examines network connections. The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can
Memory ShieldTM and expanded run-time intrusion detection protects memory and other applications. Common Criteria certified[6] to continually monitor memory activity, detect and stop zero-day attacks in real time [known/unknown] and self-heal.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
43 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
135 s
Time to first page (black, normal)
6.9 s
Time to first page (color, normal)
7.6 s
Print margins (top, bottom, right, left)
4.3 mm
Secure printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
2000 - 10000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Japan
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
207.4 x 1191.4 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes
4x6, 5x7, 5x8
Custom media width
64 - 216 mm
Custom media length
127 - 1200 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth, Near Field Communication (NFC), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
3584 MB
Memory slots
1
Internal storage capacity
16 GB
Storage media
eMMC
Built-in processor
Yes
Processor frequency
1400 MHz
Sound pressure level (printing)
53 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Control type
Touch
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2015 (International) Class B / EN 55032:2015 Class A + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class A. Other EMC approvals as required by individual countries.
Energy Management
Average power consumption while printing *
605.3 W
Power consumption (ready)
40.1 W
Power consumption (off)
0.09 W
Energy Star Typical Electricity Consumption (TEC)
0.515 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System Requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Linux, Android, iOS
Operational Conditions
Operating temperature range (T-T)
10 - 32.5 °C
Storage temperature range (T-T)
-20 - 40 °C
Operating relative humidity range
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Gold, Post-Consumer Recycled Plastic
Weight & Dimensions
Width
500 mm
Depth
460 mm
Height
415 mm
Pallet dimensions (W x D x H)
1000 x 1200 x 2106 mm
Weight
31.1 kg
Packaging Data
Package width
498 mm
Package depth
598 mm
Package height
652 mm
Package weight
34.3 kg
Packaging Content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3500 pages
Included cartridge capacity (CMY)
3000 pages
Cables included
AC
Special features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet gross weight
425.88 g
Number of layers per pallet
3 pc(s)
Quantity per pallet
12 pc(s)
Technical Details
Number of carton per layer
4 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space; Internet connection; or USB port; Internet browser.
Recommended humidity operating range
30 - 70%
Pallet dimensions (W x D x H) (imperial)
1000 x 1199.9 x 2105.9 mm (39.4 x 47.2 x 82.9")
Pallet weight (imperial)
425 kg (936.9 lbs)
Acoustic power emissions (ready)
36 dB
Acoustic pressure emissions bystander (ready)
23 dB
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
United States 3 distributor(s)
Australia 4 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise 5700dn Printer:
Disclaimer

[1] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[3] HP Web Jetadmin is available for download at no additional charge at hp.com/go/wja
[4] Not all MFPs may be compatible with Workpath apps. To enable HP Workpath, some devices may require optional accessory or firmware to be upgraded. Not all apps may be available in all locations. Subscription may be required. Personalized content and integration functions are applicable to supported HP Workpath apps only.
[6] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019-2024. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification Report - HP Intrusion Detection.pdf
[8] Contact your HP or your Partner Representative to learn more about Custom Color Manager.
[9] This product comes with Atmosphere Blue (standard) panels. Panels in other colors (Constellation Yellow, Comet Red, Aurora Purple, Lunar Grey, Cosmic Green) are only available transactionally via HP Configure to Order, or contractually via Managed Print Services. Models offered in China have Lunar Grey (standard) instead of Atmosphere Blue. Please contact your HP or partner representative to learn more about customizable color panels.

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
For yield information on the cartridge(s) included with your printer, see https://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing.  Actual yields vary considerably based on images printed and other factors.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.  Blue Angel value typically based on measurement of 230V device.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see https://www.hp.com/go/toneryield
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see https://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Maximum dimensions means doors, paper trays, and ADF (if applicable) are fully open.