location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6K170PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786083365 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 May 2023
Product end of life date
Bullet Points HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® Gold 5218R (2.1 GHz base frequency, up to 4.0 GHz with Intel® Turbo Boost Technology, 27.5 MB L3 cache, 20 cores, 40 threads)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 3090 (24 GB GDDR6X dedicated)
  • - 64 GB memory; 2 TB HDD storage; 1 TB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation :
The short editorial description of HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation

Workstation Z8 G4 Tower
More>>>
HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation:
The official marketing text of HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation as supplied by the manufacturer

HP's most powerful desktop workstation [2]
Top-of-the-line power to fuel those who reimagine our world. When you need a workstation with the capability to run complex simulations, handle advanced Machine Learning algorithms and process huge amounts of data, the HP Z8 doesn't disappoint.

Short summary description HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation:
This short summary of the HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2.1 GHz, Intel® Xeon® Gold, 5218R, 64 GB, 3 TB, Windows 11 Pro

Long summary description HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation based on the first three specs of the first five spec groups.

HP Z8 G4. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® Gold, Processor: 5218R. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3090. Operating system installed: Windows 11 Pro. Power supply: 1700 W. Chassis type: Tower. Product type: Workstation. Weight: 22.4 kg

Extreme power

Run 3D simulations and edit 8K video in real time with up to 56 processing cores and up to 1.5 TB high-speed memory. Certified for serious software, such as ANSYS or After Effects, you can ideate and iterate more to deliver better work in less time.

Industry-leading design and acoustics

From the inside out, the Z8 is an engineering wonder. The modern exterior provides tool-free access to a clean, modular interior. Strategically placed vents and ducts throughout the system streamline airflow for ultra-quiet performance.

HP's most secure workstations

Advanced security features come standard on every Z8. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[3] and HP Sure Start Gen3[8], the industry's first self-healing BIOS with intrusion detection.

NVIDIA Quadro GV100

Give ML developers high-performance GPU-accelerated algorithm development tools with support for the NVIDIA Deep Learning SDK and many widely used deep learning frameworks.

Power Supply

Providing a choice of 1125W, 1450W and 1700W 90% efficient power supplies, the Z8 fires up the maximum levels of processing, memory, graphics, storage and I/O configurability.

Tool-less design

The tool-less chassis lets you quickly and easily access the interior for upgrades and maintenance.

Cutting-edge design

The Z8 workstation’s modern, sophisticated look features built-in handles for easy relocation.

Low acoustics, higher productivity

Innovative acoustic design allows full range configurations to run cool and quiet for maximized productivity.

Intel® Xeon® processor

Get professional-class speed to maximize your performance and uptimes on the most demanding professional workflows with the Intel® Xeon® processor. [4]

Processing

Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 56 total processor cores in one system. [4]

Memory

Easily handle massive data sets with 24 memory slots supporting up to 3 TB of high-speed memory. [7]

Expandability

Get ultra-flexible configuration with 7 high-performance PCIe Gen3 slots and get additional expandability supporting up to 4 PCIe storage devices with optional slots. [6]

Dual 10 GbE

Designed with two ports of lightning-quick 10 GbE network connection at a lower cost than standard PCIe add-in cards and with Thunderbolt™ 3 technology for fast data transfers. [5,7]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor *
5218R
Processor number of cores
20
Processor threads
40
Processor boost frequency
4 GHz
Processor frequency *
2.1 GHz
Processor cache
27.5 MB
Processor cache type
L3
Number of processors installed
2
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
24x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of hard drives installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD memory type
TLC
Solid-state drive interfaces
SATA
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3090
Discrete graphics card memory
24 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports quantity
2
Microphone in
No
Headphone outputs
1
Line-out
Yes
Ports & interfaces
Line-in
Yes
Serial ports quantity
1
Expansion Slots
PCI Express x4 slots
2
PCI Express x8 slots
3
PCI Express x16 slots
4
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel C622
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Security tools
HP Sure Start Gen3; HP Keyed Cable Lock Kit; HP Secure Erase
HP Software provided
HP Performance Advisor; HP Remote Graphics Software (RGS)
HP segment
Business
Energy Management
Power supply *
1700 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & Dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
22.4 kg
Packaging Content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Number of free internal memory expansion slots
2
Keyboard type
USB
Graphics card interface
PCIe x16
Disclaimer HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3090 Windows 11 Pro Tower Workstation:
Disclaimer

[2] Based on desktop workstations as of June 14, 2017 and power based on processor, graphics, memory, and power supply.
[3] HP Client Security Suite Gen3 requires Windows and Intel® or AMD 7th Gen processors.

[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] HP dual-port 10GBase-T NIC is sold separately or as an optional feature.
[6] Sold separately or as an optional feature.
[7] Available in the first half of 2018.
[8] HP Sure Start Gen3 is available on HP EliteBook, HP ZBook, and HP Z Workstation products equipped with Intel® 7th generation processors.

Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Some vPro functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Microsoft Windows required.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For systems installed with Microsoft Windows 7 (Ultimate, Enterprise or Professional), the maximum accessible system memory is 192 GB. For systems installed with Microsoft Windows 8.x (Enterprise or Pro), the maximum accessible system memory is 512 GB.
Wireless access point and Internet access required. Availability of publis wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
HP Remote Graphics Software requires a Windows, Linux®, or Mac®OS X 10.10 and newer operating system and network access.
HP Sure Start Gen3 is available on HP EliteBook, HP ZBook, and HP Z Workstation products equipped with Intel® 7th generation processors.
HP Secure Erase: For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88. Supported on Elite platforms with BIOS version F.03 or higher.
Each bay is configurable to 2.5” or 3.5”.
NVIDIA® Quadro® SYNC II sold separately
HP Keyed Cable Lock Kit is available only as an aftermarket option.
HP 10GBASE-T Dual NIC Z6/8 G4 is sold separately or as an optional feature.
The 3TB memory configuration requires 128GB DIMMs which are supported but no longer sold by HP.
Windows 11 Pro andWindows 10 Pro is preinstalled. Windows 7 media is only available upon request from HP Customer Support. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
NOTE: In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com .
Note: For detailed Linux® OS/hardware support information, see: http://www.hp.com/support/linux_hardware_matrix
Intel® I350-T4 dual4-port GbE NIC is sold separately or as an optional feature.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
The NVIDIA®️ Mellanox ConnectX-6 DX Dual Port 10/25GbE SFP28 NIC requires a transceiver in order to connect to a network. Transceivers sold separately.