HP logo

HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touch screen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26586
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 May 2020
Long product name HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touch screen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1040 G5 Notebook PC

HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touch screen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Let nothing stand in your way
Power through your day with Windows 10 Pro and the powerful security, collaboration, and connectivity features from HP.
Take note of it
The optional HP Rechargeable Active Pen with 4096 levels of pressure provides an authentic and inspiring writing and drawing experience, attaches magnetically to your device, and notifies you if it’s left behind with a pen proximity alert.
A modern docking solution
Quickly transition to desktop productivity with a single USB-C™ cable. The optional HP Thunderbolt Dock G2 delivers enterprise manageability and an optional audio module.
Keep visual hackers in the dark
Instantly protect against visual hacking with the optional HP Sure View Gen2 integrated privacy screen. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.
Browse and open attachments confidently
Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click.
Firmware-level protection
Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption.
Protect critical security processes
Keep your critical applications and processes running even if malware tries to shut them down with self-healing protection.
Quick and secure recovery to the latest image
HP Sure Recover with Embedded Reimaging enables users to quickly and securely restore their machines to the latest image without a network connection.
Stay connected
Your “office” can be where you need it, letting you connect almost anywhere with optional support for gigabit class 4G LTE wireless broadband technology.

Short summary description HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touch screen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1040 G5, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP EliteBook x360 1040 G5 Intel® Core™ i7 i7-8650U Hybrid (2-in-1) 35.6 cm (14") Touch screen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook x360 1040 G5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.