HP logo

OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1277
Info modified on:
11 Nov 2024, 16:54:20
End of life date:
31 Oct 2023
Bullet Points OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black:
  • - AMD Ryzen™ 9 5900X (up to 4.8 GHz max boost clock, 64 MB L3 cache, 12 cores, 24 threads)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3080 Ti (12 GB GDDR6X dedicated)
  • - 16 GB memory; 1 TB HDD storage; 1 TB SSD storage
Warranty:
Support service included: HP 3 years 3 day Onsite Desktop Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UJ217E&selectedCountry=SG&lang=en_US
Long product name OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black:

OMEN by HP 45L Gaming Desktop GT22-0007d PC, Windows 11 Home, AMD Ryzen™ 9, 16GB RAM, 1TB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3080 Ti

OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black:

Scientifically cooled, metaphysically fire
Built for extreme performance, the OMEN by HP 45L Gaming Desktop PC is designed for gaming from the ground up. Powered by the latest AMD processor[1], the OMEN by HP gaming desktop takes cooling to incredible heights with a unique cooling chamber. Created for easy tool-less upgradeability with industry standard components to meet your gaming needs.

Short summary description OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black:

OMEN by HP GT22-0007d, 3.7 GHz, AMD Ryzen™ 9, 5900X, 16 GB, 2 TB, Windows 11 Home

Long summary description OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black:

OMEN by HP GT22-0007d. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 9, Processor: 5900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3733 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080 Ti. Operating system installed: Windows 11 Home. Power supply: 800 W. Chassis type: Tower. Product type: PC. Weight: 22.6 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer OMEN by HP GT22-0007d AMD Ryzen™ 9 5900X 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3080 Ti Windows 11 Home Tower PC Black 593U1PA:
[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] ©2021 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[4] Percentage of water-based paint varies by product.
[5] Internet service required and not included. Subscription required after 30 days.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi 6 is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 80MHz and higher channels.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wi-Fi 6 (802.11ax) is not supported in Belarus where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
Must activate within 180 days of Windows activation.
Percentage of water based paint varies by product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.