location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro SFF Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z294PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188526194 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro SFF Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performance Workstation Black
  • - Intel® Core™ i7 i7-11700 2.5 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1 TB SSD DVD-RW
  • - NVIDIA Quadro T1000 4 GB Intel UHD Graphics 750
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro SFF Workstation Black:
This short summary of the HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro SFF Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G8, 2.5 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro SFF Workstation Black:
This is an auto-generated long summary of HP Z2 G8 Intel® Core™ i7 i7-11700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 10 Pro SFF Workstation Black based on the first three specs of the first five spec groups.

HP Z2 G8. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA Quadro T1000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor *
i7-11700
Processor number of cores
8
Processor threads
16
Processor boost frequency
4.9 GHz
Processor frequency *
2.5 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA Quadro T1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Intel UHD Graphics 750
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2x2 Type-C ports quantity
1
USB4 Gen 2x2 ports quantity
1
DVI port
No
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports quantity
1
Line-out
Yes
Combo headphone/mic port
Yes
M.2 card slot (wireless)
1
Ports & interfaces
M.2 card slot (storage)
2
Expansion Slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x16 (Gen 3.x) slots
1
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
SFF
Placement supported
Vertical
Number of 3.5" bays
1
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel W580
Audio chip
Realtek ALC3205-VA2-CG
Built-in speakers
Yes
Number of speakers
1
Password protection
Yes
Password protection type
Power on
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Bundled software
ZCentral Remote Boost
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
HP Security tools
HP Secure Erase; HP Power On Authentication; HP Sure Click; Windows Defender; HP Sure Sense; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Sure Run Gen4; HP Sure Recover Gen4
HP Management tools
HP Driver Packs; HP Management Integration Kit for Microsoft System Center Configuration Management Gen4
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; HP Image Assistant; HP Notifications; My HP; HP QuickDrop
HP segment
Business
Weight & Dimensions
Width *
338 mm
Depth *
308 mm
Height *
100 mm
Weight *
5.4 kg
Packaging Content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Keyboard type
USB