location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-xa0054d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4YQ95AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015632349 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8400T (9MB Cache, 1.7GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS, NVIDIA GeForce MX130 (2GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 128GB SSD
Long product name HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White :
The short editorial description of HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White

Intel Core i5-8400T (9MB Cache, 1.7GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA GeForce MX130 (2GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision FHD, Windows 10 Home 64-bit
More>>>
HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White:
The official marketing text of HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White as supplied by the manufacturer

Freedom and privacy at the center of your homeBring your digital world to the center of your home with the strikingly designed Pavilion All-in-One PC. An integrated pop-up camera safeguards what matters most, so you can create, work, and play with confidence.

Short summary description HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This short summary of the HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24 -xa0054d, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White:
This is an auto-generated long summary of HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White based on the first three specs of the first five spec groups.

HP 24 -xa0054d. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® MX130. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White

Accomplish more
Accomplish more

All your activities become easier and faster than before with the high performance of a powerful PC. You have all the power you need to get things done.

Cinematic sound. Perfect picture.
Cinematic sound. Perfect picture.

Elevate every video and photo with a Full HD[1] narrow bezel touchscreen, and enjoy rich, authentic audio on dual speakers custom—tuned by experts at B&O PLAY.

A perfect blend of form and function
A perfect blend of form and function

With a modern frame and fabric accents, this All-in-One PC is designed to be stunning in any setting. Its ultraslim profile takes up minimal space, and the aluminum stand ensures maximum durability.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touch screen *
No
HD type *
Full HD
Native aspect ratio
16:9
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor *
i5-8400T
Processor number of cores
6
Processor boost frequency
3.3 GHz
Processor frequency *
1.7 GHz
Processor cache
9 MB
Configurable TDP-down frequency
1.2 GHz
Configurable TDP-down
25 W
Bus type
DMI3
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive rotational speed
7200 RPM
Hard drive interface
SATA
Total SSDs capacity
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interfaces
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX130
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speakers *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI version
1.4
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H370
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Pre-installed software
McAfee LiveSafe, Microsoft 365
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Special features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP front camera
HP TrueVision FHD
HP segment
Home
HP Software provided
HP Connection Optimizer; HP Display Control
Energy Management
AC adapter power
150 W
Weight & Dimensions
Width (with stand)
540.3 mm
Depth (with stand)
160 mm
Height (with stand)
442.4 mm
Weight (with stand)
5.59 kg
Package width
214 mm
Package depth
560 mm
Package height
673 mm
Package weight
9.73 kg
Packaging Content
Mouse included
Yes
Keyboard included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 03:55:01
Uk has collected 4 expert reviews for HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Disclaimer HP 24 -xa0054d Intel® Core™ i5 i5-8400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® MX130 Windows 10 Home Wi-Fi 5 (802.11ac) White:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.