location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebox G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QY04PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545941815 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chrome OS
  • - Intel Celeron 3865U (2MB Cache, 1.8GHz)
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 64GB SSD
Long product name HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black :
The short editorial description of HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black

Intel Celeron 3865U (2MB Cache, 1.8GHz), 4GB DDR4-SDRAM, 64GB SSD, Intel HD Graphics 610, LAN, WLAN, Bluetooth, Chrome OS
More>>>
HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
The official marketing text of HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black as supplied by the manufacturer

Simple, smart computing
Boost productivity in the office and school with the affordable and easy to manage HP Chromebox. Get quick access to data and effortless collaboration with your team using cloud based G Suite for business and Android™ applications[1].

Short summary description HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
This short summary of the HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebox G2, 1.8 GHz, Intel® Celeron®, 3865U, 4 GB, 64 GB, ChromeOS

Long summary description HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
This is an auto-generated long summary of HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black based on the first three specs of the first five spec groups.

HP Chromebox G2. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor: 3865U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Lean and light rounded design

Free up your workspaces with the impressively small, contoured, and mountable design of the HP Chromebox. It fits almost anywhere, including behind a compatible display[2], [3].

Powerful performance

Tackle work and school projects by multitasking with powerful Intel® 7th or 8th gen processors[4], up to 16GB memory, and Android™ apps[1].

Easy setup

Remote management features make it easy to configure the HP Chromebox as a virtual desktop, a kiosk, or use it for digital signage in schools and businesses.

Universal connectivity and charging with USB-C™ [5]

Use the optional USB-C™ port to charge your HP Chromebox and accessories, connect to an optional HP USB-C™ Dock[5] for port and device connectivity or up to two optional USB-C™-compatible 4K display[2] for large-screen productivity.

Access a wide world of apps

Office productivity built for business and designed for teams. [1]

More marketing, less maintenance

Digital signage and self-service kiosks are a breeze with the affordable HP Chromebox.

Fast, secure, and simple

The Chrome OS™ delivers a low-maintenance experience with security and manageability.

Unleash productivity

Stay productive with fast boot-up, browsing, and online tools.

Mount it anywhere

The HP Quick Release Mounting Bracket helps make mounting and removal of your HP Chromebox behind select HP displays or to most flat surfaces a breeze. [5,2]

Powerful processors

Help speed up demanding business applications with an optional 8th Gen quad-core Intel® Core™ processor, up to 16 GB memory, and up to 64 GB internal storage. [4,5,6]

Cloud based deployment

Easily re-arrange staff and user groups without moving machines with the HP Chromebox.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor *
3865U
Processor number of cores
2
Processor threads
2
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
System bus data transfer rate
4 GT/s
Bus type
OPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
10
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
64 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
64 GB
Number of SSDs installed
1
Solid-state drive capacity
64 GB
Solid-state drive interfaces
SATA
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 610
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5906
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
WLAN controller model
Intel Dual Band Wireless-AC 7265
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
No
Headphone outputs
1
Ports & interfaces
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Product type *
Mini PC
Software
Operating system installed *
ChromeOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
96507
Intel® Smart Response Technology
Yes
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Intel My WiFi Technology
Yes
Conflict-Free processor
Yes
Special features
HP segment
Business
Energy Management
Power supply *
65 W
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Operating relative humidity range
10 - 90%
Weight & Dimensions
Width *
149.3 mm
Depth *
149.3 mm
Height *
40 mm
Weight *
570 g
Package width
235 mm
Package depth
190 mm
Package height
110 mm
Package weight
790 g
Packaging Content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Windows keys
Yes
Disclaimer HP Chromebox G2 Intel® Celeron® 3865U 4 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
Disclaimer

[1] Android Apps sold separately and may require a subscription and internet access. [2] Displays sold separately or as an optional feature. [3] Mounting hardware sold separately or as an optional feature. [4] Intel® Quad Core™ processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [5] Sold separately or as an optional feature. [6] For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 5.1GB of system disk is reserved for system recovery software.