location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Managed MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3QA75A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905216963 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:50:45
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning
  • - Print, copy, scan, fax
  • - Print speed up to 29 ppm (black) and 29 ppm (color)
  • - Up to 600 x 600 dpi
Warranty: One-Year, On-site Repair 24-hour / 7 day a week phone support
Long product name HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning :
The short editorial description of HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning

Color LaserJet Managed MFP E47528f
More>>>
HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning:
The official marketing text of HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning as supplied by the manufacturer

Small and mighty: HP’s smallest Enterprise MFP HP Managed MFPs and printers are optimized for managed environments. With increased monthly page volumes and fewer interventions, this portfolio of products can help reduce printing and copying costs. See your HP Authorized Reseller for details.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning:
This short summary of the HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning:
This is an auto-generated long summary of HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning based on the first three specs of the first five spec groups.

HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Easy to use, simple to manage

HP FutureSmart firmware can be updated with the latest features[2] to optimize your investment for years to come.
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[3]
Easily enable workflows across your fleet with a consistent user experience and intuitive, tablet-like icons.
Set up this MFP fast, and easily manage device settings to help increase efficiency.

The world’s most secure printing[1]

The operating code (BIOS) is automatically checked during startup and repairs itself if compromised.
Common Criteria certified[4] to continually monitor memory activity to detect and stop attacks in real time.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.
The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Safeguard data stored on this MFP—keys, passwords, certificates, and more—with the embedded HP Trusted Platform Module.[5]

Enhanced productivity to empower work teams

Give workgroups what they need to succeed with hundreds of HP and third-party solutions and card reader support.
Optimize workflows, reduce steps and errors, and support mobile workers with optional MFP apps that meet your specific business needs.
Help ensure the security of confidential information with PIN/Pull printing to retrieve print jobs.
Stay connected with an optional accessory for wireless,[6] Bluetooth® Low Energy, and NFC touch-to-print.
Easily manage projects directly at the MFP with a customizable 4.3-inch (10.9 cm) color touchscreen.

Sustainability is smart business

Help save paper right out of the box. Two-sided (duplex) printing is set at default for automatic savings.[7]
Help reduce wasted paper and toner by only printing jobs that are truly needed, using HP Roam for Business.[8]
Save energy without sacrificing performance—this MFP is ENERGY STAR® and Blue Angel certified.
Leverage HP End of Life Solutions to ensure your Hardware and Supplies are sustainably retired.

Printing
Duplex printing mode
Auto
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Warm-up time
170 s
Time to first page (black, normal)
9.5 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
27 cpm
Copy speed (colour, normal quality, A4)
27 cpm
Time to first copy (black, normal)
9.6 s
Time to first copy (color, normal)
11.3 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (black)
600 x 600 ppi
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, Fax
Scan speed (color)
20 ppm
Scan speed (black)
29 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
1500 - 7500 pages per month
Maximum duty cycle *
65000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Maximum print area
212 x 352 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Paper Handling
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
2048 MB
Internal storage capacity
16 GB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (scanning)
46 dB
Sound power level (printing)
6.1 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Control type
Touch
Colour display
Yes
Energy Management
Power consumption (PowerSave)
0.08 W
Average power consumption while printing
581 W
Power consumption (ready)
21.9 W
Power consumption (sleep mode)
1 W
Power consumption (off)
0.08 W
Energy Star Typical Electricity Consumption (TEC)
0.378 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Special features
HP Auto-On/Auto-Off
Yes
System Requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 11, Windows 8.1, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.15 Catalina, Mac OS X 10.12 Sierra
Other operating systems supported
iOS, Android
Operational Conditions
Operating relative humidity range
10 - 90%
Recommended humidity operating range
30 - 70%
Storage temperature range (T-T)
-20 - 40 °C
Operating temperature range (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2012 (International)/ EN 55032:2012, CISPR 35:2016 (International)/ EN 55035:2017, EN 55024:2010 +A1:2015, EN 61000-3-2:2014, EN 61000-3-3:2013, FCC CFR 47 Part 15 Class A, ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Doesn't contain
Mercury
Weight & Dimensions
Width
415.4 mm
Depth
472 mm
Height
399.8 mm
Weight
23.2 kg
Packaging Data
Package width
597 mm
Package depth
497 mm
Package height
490 mm
Package weight
26.3 kg
Packaging Content
Cables included
AC
Logistics data
Pallet gross weight
527.89 g
Number of layers per pallet
4 pc(s)
Quantity per pallet
16 pc(s)
Technical Details
Number of carton per layer
4 pc(s)
Other features
Number of users
10 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2451 mm
Recommended system requirements
2 GB available hard disk space Internet connection or USB port Internet browser.
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2450.8 mm (47.2 x 39.4 x 96.5")
Pallet weight (imperial)
527.9 kg (1163.8 lbs)
Acoustic power emissions (ready)
36 dB
Acoustic pressure emissions bystander (ready)
20 dB
Disclaimer HP LaserJet Managed Color MFP E47528f, Print, copy, scan, fax, Compact Size; Strong Security; 50-sheet ADF; Two-sided printing; Front-facing USB printing; Dual-sided scanning:
Disclaimer

[1] HP’s most advanced embedded security features are available on HP Enterprise and HP Managed devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2019 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit hp.com/go/PrintersThatProtect. For more information, visit hp.com/go/PrinterSecurityClaims
[2] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[3] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin
[4] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019. Certification applicable to HP Enterprise and Managed devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf
[5] Use of the HP Trusted Platform Module may require a firmware upgrade.
[6] Wireless performance is dependent on physical environment and distance from access point and may be limited during active VPN connections.
[7] Dependent upon country setup specifications.
[8] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit hp.com/go/roam
[10] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.

Technical specification disclaimers
For yield information on the cartridge(s) included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield.
Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
Memory not expandable
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, document complexity, media size, media orientation and media type.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.