location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Studio 300 x 300 DPI

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Studio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3MP74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545903431 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 21:06:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 05 Jul 2023
Product end of life date
More>>>
Short summary description HP Sprocket Studio 300 x 300 DPI:
This short summary of the HP Sprocket Studio 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Studio, 300 x 300 DPI, Cyan, Magenta, Yellow, 169 mm, 273 mm, 68 mm, 930 g

Long summary description HP Sprocket Studio 300 x 300 DPI:
This is an auto-generated long summary of HP Sprocket Studio 300 x 300 DPI based on the first three specs of the first five spec groups.

HP Sprocket Studio. Maximum resolution: 300 x 300 DPI, Printing colors: Cyan, Magenta, Yellow. Width: 169 mm, Depth: 273 mm, Height: 68 mm

Printing
Maximum resolution *
300 x 300 DPI
Printing colors
Cyan, Magenta, Yellow
Technical Details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
169 mm
Depth
273 mm
Height
68 mm
Weight
930 g
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:40:58
Uk has collected 15 expert reviews for HP Sprocket Studio 300 x 300 DPI and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
impulsegamer.com
Updated:
2020-05-24 04:47:42
This then creates high grade printed photos (4” x 6” / 102 x 152mm) that are similar in quality to professional photo kiosks but more importantly, give you the power to print whenever you want. Opposed to ink printing, this printer uses dye sublimation pr...
Bottom line With the HP Sprocket Studio, all you need is your smartphone and your imagination to create amazing photo prints...
88%
pickr.com.au
Updated:
2020-06-06 07:28:08
Not everyone needs a printer, but if you still want to print photos for friends and are after photo lab quality, HP's Sprocket Studio is made for the mobile generation.We live in an online world, which means the joy of printing photos and sending them t...
Good Easy to use, Works on Android and iOS, Photo quality is quite good, App lets you dabble and edit images before printing...
Bad Cost of consumables is not cheap: 80 sheets with ink for $60, Doesn't support Windows or Mac, Takes over a minute per print, Only prints in 4x6 inches (10x15cm)...
70%
pickr.com.au
Updated:
2020-06-07 06:11:36
Not everyone needs a printer, but if you still want to print photos for friends and are after photo lab quality, HP's Sprocket Studio is made for the mobile generation.We live in an online world, which means the joy of printing photos and sending them t...
Good Easy to use, Works on Android and iOS, Photo quality is quite good, App lets you dabble and edit images before printing...
Bad Cost of consumables is not cheap: 80 sheets with ink for $60, Doesn't support Windows or Mac, Takes over a minute per print, Only prints in 4x6 inches (10x15cm)...
70%
pickr.com.au
Updated:
2020-06-09 07:44:11
Not everyone needs a printer, but if you still want to print photos for friends and are after photo lab quality, HP's Sprocket Studio is made for the mobile generation.We live in an online world, which means the joy of printing photos and sending them t...
Good Easy to use, Works on Android and iOS, Photo quality is quite good, App lets you dabble and edit images before printing...
Bad Cost of consumables is not cheap: 80 sheets with ink for $60, Doesn't support Windows or Mac, Takes over a minute per print, Only prints in 4x6 inches (10x15cm)...
70%
pickr.com.au
Updated:
2020-07-23 18:42:53
Not everyone needs a printer, but if you still want to print photos for friends and are after photo lab quality, HP's Sprocket Studio is made for the mobile generation.We live in an online world, which means the joy of printing photos and sending them t...
Good Easy to use, Works on Android and iOS, Photo quality is quite good, App lets you dabble and edit images before printing...
Bad Cost of consumables is not cheap: 80 sheets with ink for $60, Doesn't support Windows or Mac, Takes over a minute per print, Only prints in 4x6 inches (10x15cm)...
70%
techradar.com
Updated:
2020-11-20 04:02:03
The HP Sprocket Studio is a fresh take on the company's portable photo printer line, but instead of wallet-sized 2 x 3-inch prints, this spits out glossy 4 x 6-inch photos. That means you can get a frame-worthy photo minutes after taking the shot on your...
Good Large, good quality photo prints, Incredibly easy to use, Various photo editing options...
Bad Needs a power source, Cost-per-print can be pricey...
Bottom line Before the Studio came along, HP's Sprocket family was only able to print smaller wallet-sized photos. With the Studio, you're able to print larger, better quality snaps that can fit photo frames.It's a breeze to use, and the photo editing features availa...
70%
Country Distributor
Singapore 1 distributor(s)