HP logo

HP 65 2-pack Black/Tri-color Original Ink Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11294
Info modified on:
26 May 2024, 02:52:46
End of life date:
08 May 2024
Bullet Points HP 65 2-pack Black/Tri-color Original Ink Cartridges:
  • - Original HP 65 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~120 pages), 1 Cyan (~100 pages), 1 Magenta (~100 pages), 1 Yellow (~100 pages)
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating color photos and everyday documents with consistent, high-quality results for the life of your cartridge—for an affordable price.
  • - Depend on Original HP 65 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges: black, tri-color
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 65 2-pack Black/Tri-color Original Ink Cartridges:

65 2-pack Black/Tri-color Original Ink Cartridges

HP 65 2-pack Black/Tri-color Original Ink Cartridges:

Ideal for creating color photos and everyday documents with consistent, high-quality results for the life of your cartridge—for an affordable price.

More than 50% of Original HP Ink Cartridges are made with recycled ocean-bound plastic.[10]

Short summary description HP 65 2-pack Black/Tri-color Original Ink Cartridges:

HP 65 2-pack Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Dye-based ink, Pigment-based ink, 2 pc(s), 120 pages

Long summary description HP 65 2-pack Black/Tri-color Original Ink Cartridges:

HP 65 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 100 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 120 pages

Distributors
Loading...
Disclaimer HP 65 2-pack Black/Tri-color Original Ink Cartridges 3JB07AA:
[1] Image permanence estimates based on Original HP inks printed on HP photo papers. For more information, see http://www.hp.com/go/printpermanence.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.