location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP U32 4K HDR Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U32 4K HDR Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
368Y6AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697850394 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 20:48:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points HP U32 4K HDR Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4K[1] monitor with color consistency and immaculate clarity. This VESA DisplayHDR 400 with IPS panel is expertly crafted for a masterful creation.
  • - Enjoy accurate and vivid colors you can count on with factory color calibration and custom presets.
  • - Create comfortably with HP Eye Ease with EyeSafe® Certification[3] always-on blue-light filter that doesn't impact color accuracy and monitor adjustability.
  • - Plug-and-create in seconds with a single USB-C®[2] connection. Feel inspired by a clutter-free space.
Warranty: 3 years limited warranty.
Long product name HP U32 4K HDR Monitor :
The short editorial description of HP U32 4K HDR Monitor

U32 4K HDR Monitor
More>>>
HP U32 4K HDR Monitor:
The official marketing text of HP U32 4K HDR Monitor as supplied by the manufacturer

See Your Imagination in Detail
Bring your entire vision to life on this stunning 31.5” 4K[1] HDR monitor. Precise and true-to-life, factory-calibrated color ensure what you see is what you get. Simply plug-and-create with a unified USB-C®[2] cable. Stay comfortable all day long with HP Eye Ease with EyeSafe® Certification[3] always-on low blue light filter and stand adjustability. Plus, create responsibly on a monitor that's sustainably made[4].

Short summary description HP U32 4K HDR Monitor:
This short summary of the HP U32 4K HDR Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP U32 4K HDR Monitor, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 4 ms, Silver

Long summary description HP U32 4K HDR Monitor:
This is an auto-generated long summary of HP U32 4K HDR Monitor based on the first three specs of the first five spec groups.

HP U32 4K HDR Monitor. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 4 ms, Native aspect ratio: 16:9. VESA mounting, Height adjustment. Product colour: Silver

See Your Entire Vision
See Your Entire Vision

Expand your canvas to realize your vision with color consistency and immaculate clarity on a 4K[1] monitor you'll have to see to believe. This VESA DisplayHDR 400 with IPS panel is expertly crafted for a masterful creation.

1.07 Billion Colors
1.07 Billion Colors

See every hue and shade perfectly with factory color-calibrated accuracy you can trust. Choose your color space from a wide color gamut with 99% sRGB and 98% DCI-P3[5]. Optimal for even the most minute detail of your creation.

Focus Comfortably
Focus Comfortably

Create away comfortably. Protect your eyes with HP Eye Ease with EyeSafe® Certification[3] always-on blue-light filter that doesn't impact color accuracy. Plus, take control of your comfort with a monitor that can be changed to portrait or landscape view and easily swivel and height adjust.

USB-C® connectivity

Versatile USB-C® connectivity isn’t just for video - it also charges your PC with up to 60 watts of power.

HP Eye Ease

An always-on blue light filter that keeps your eyes comfortable with zero impact on color accuracy.

Step up to the best
Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Adjust your view

Adjust your screen’s height with swivel, pivot and tilt capabilities.

Easily personalize and adjust your display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

Cable management

Cord and wire pass-through located on the display stand reduces cord-clutter and helps keep your workspace clean and organized.

Extensive port connectivity

HDMI, DisplayPort™ and a USB 3.0 hub deliver advanced connectivity for the latest hardware and accessories.

Share the panoramic view

Ultra-wide 178-degree viewing angles with consistent detail and vibrant color.

Virtually edge-to-edge panel

A virtually edge-to-edge panel means maximized screen area and expansive entertainment.

Off the desk and on the wall

VESA mounts for easy mounting on a wall or arm.

Included headphone jack

Easily plug in your headphones for a more lifelike experience.

Modern design

Sleek design that seamlessly integrates with the modern home.

Ultra High Definition 4K
Ultra High Definition 4K

Experience cinematic quality with the incredible definition of 4K. [1]

DCI-P3 color space

Get deeper hues and more accurate colors with a wider color gamut than sRGB. [5]

Factory Color Calibration

True color accuracy with a color-calibrated 4K OLED display. [1,6]

VESA Certified DisplayHDR 400

Brighten your screen with enhanced contrast for a lifelike visual experience. [7]

Sustainably Sourced Packaging

HP is innovating new ways to reduce the amount of materials in our packaging and to use more recycled materials in the design. [8,9]

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Panel type *
IPS
Touch screen *
No
Display brightness (typical)
400 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 1280 x 720 (HD 720), 720 x 400, 1280 x 800 (WXGA), 1280 x 1024 (SXGA), 3840 x 2160, 800 x 600 (SVGA), 1400 x 900, 1024 x 768 (XGA), 1600 x 900, 1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Digital horizontal frequency
27 - 136 kHz
Digital vertical frequency
30 - 60 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speakers *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
90 - 90°
Swivelling
Yes
Swivel angle range
35 - 35°
Energy Management
Power consumption *
45 W
Power consumption (standby) *
0.5 W
Power consumption (max)
155 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Operating relative humidity range
20 - 80%
Weight & Dimensions
Width (with stand)
71.4 mm
Depth (with stand)
61.7 mm
Height (with stand)
20.6 mm
Weight (with stand)
7.5 kg
Width (without stand)
714 mm
Depth (without stand)
4.36 mm
Height (without stand)
42.6 mm
Packaging Data
Package width
840 mm
Package depth
187 mm
Package height
523 mm
Package weight
12.2 kg
Other features
Weight
7.5 kg
Height
426 mm
Width
714 mm
Depth
43.6 mm
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP U32 4K HDR Monitor:
Disclaimer

[1] 4K content required to view full 4K images.
[2] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[3] HP Eye Ease hardware that does not impact color accuracy used with Eyesafe. Eyesafe® certified website: https://eyesafe.com/
[4] Display contains 5% ocean-bound plastics, the equivalent of more than four 16 oz. recycled plastic water bottles. Calculation based on grams per product (using 12.7 grams per 16.9 ounce "single serve" bottled water container) multiplied by projected shipment volumes per 12.7 grams.
[5] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[6] Graphics output may be limited based on the maximum resolution of the display.
[7] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[8] 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
[9] Fiber cushions made from 100% recycled wood fiber and organic material.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Monitors produced before June 1st 2024 comply with China regulation GB 21520-2015.