location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z600ER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786712081 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:07:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print
  • - Prints up to 42/40 ppm (Letter/A4)
  • - Fine Lines (1200 x 1200 dpi)
Warranty: Two-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print :
The short editorial description of HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print

LaserJet Pro 4001dne Printer
More>>>
HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print:
The official marketing text of HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print as supplied by the manufacturer

Maximum productivity. Seamless management. This modern printer is built for maximum productivity with fast speeds and reliable hardware, delivering effortless everyday use so you can focus more on your business. And with HP+, printers have never been easier to manage and use from anywhere.



This is an HP+ printer. It requires an HP account, connection to the internet, and exclusive use of Original HP Toner cartridges for the life of the printer. More at: http://www.hp.com/plus-faq

Short summary description HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print:
This short summary of the HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print, Laser, 1200 x 1200 DPI, 40 ppm

Long summary description HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print:
This is an auto-generated long summary of HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print based on the first three specs of the first five spec groups.

HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 40 ppm. Display: LCD

Maximum productivity.

Support your dynamic workteam with this high-performing printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart. [1]
Don't wait for print jobs. With no warm-up time, your printer is always ready.

Effortless management.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location.[2]
Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations.[2]
Seamless connectivity allows you to print from anywhere, any device, on any network.[1,3]
Dedicated tech support can help you when you need it, all backed by our 2-year extended HP warranty [4,5].

HP Wolf Pro security, made better with HP+.

Get printer security out of the box. Preconfigured settings mean it's ready when you are. 
Set up your printer security from the dashboard. Smart Admin makes IT configuration and monitoring easy. [2]
Automated 24/7 monitoring helps ensure your printers and your information are always secure. 
Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.

Simple shortcuts

Do more in fewer steps. Simple shortcuts allow your employees to complete common tasks with just a touch.

Control at your fingertips

Smart Admin Dashboard monitors usage and control settings across multiple printers, in multiple locations.

Out-of-the-box Secure

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Intelligent security 24/7

Automated 24/7 monitoring helps ensure your printers and your information are always secure. 

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments. [1]

Set up. Invite users. And done.

Guided, cloud-based setup makes it easy to configure new printers and onboard users from any location. [2]

HP Smart

Get productivity in the palm of your hand. Print and save time with Shortcuts from HP Smart. [1]

Forest First printing 

We invest in forest restoration and responsible management for every page you print. [13]

Printing
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.3 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Philippines, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper Handling
Maximum print area
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.6 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Control type
Buttons
Design
Certification
CISPR 32:2015 Class B / EN 55032:2015 Class B; CISPR 35:2016 / EN 55035:2017 Class B; EN IEC 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; EN 61000-4-12:2016; FCC CFR 47 Part 15 Class B; ICES-003, Issue 7 Class B
Energy Management
Average power consumption while printing *
495 W
Power consumption (ready)
5.5 W
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.36 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System Requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Android, iOS
Operational Conditions
Operating temperature range (T-T)
10 - 32.5 °C
Operating relative humidity range
10 - 80%
Weight & Dimensions
Width
381 mm
Depth
357 mm
Height
216 mm
Weight
8.22 kg
Packaging Data
Package width
443 mm
Package depth
274 mm
Package height
464 mm
Package weight
10.5 kg
Packaging Content
Warranty card
Yes
Cables included
AC
Special features
HP Auto-On/Auto-Off
Yes
Logistics data
Pallet gross weight
493 g
Technical Details
Number of carton per layer
9 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space; Internet connection or Internet browser.
Recommended humidity operating range
30 - 70%
Pallet weight (imperial)
493.1 kg (1087 lbs)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Pro 4001dne Printer, Black and white, Printer for Small medium business, Print:
Disclaimer

Technical specification disclaimers
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
Job Storage feature requires a purchase of separate USB flash drive with a minimum of 16 GB capacity.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Measured using ISO/IEC 24734, excludes first set of test documents. For more information seehttp://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.