location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ea0038TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2U5L7PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161875724 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 34.3 cm (13.5") 3K2K 3000 x 2000 UWVA Touch
  • - 16GB (3733MHz) LPDDR4x-SDRAM & 1000GB SSD
Long product name HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The short editorial description of HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black

Intel Core i7-1165G7 (12MB Cache), 16GB LPDDR4x-SDRAM, 1000GB SSD, 34.3 cm (13.5") 3K2K 3000 x 2000 UWVA Touch, Intel Iris Xe Graphics, WLAN, HP TrueVision HD, Windows 11 Home
More>>>
HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official marketing text of HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer

Intelligence that adapts to you

The HP Spectre x360 2-in-1 PC automatically adjusts to your surroundings to give you the best on-screen image. But the heart of the smart is the HP Command Center that adjusts performance automatically depending on your needs. When it comes to privacy, smart is simple. Kill your camera and mute your mic at any moment with a click.

Short summary description HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 14-ea0038TU, Intel® Core™ i7, 34.3 cm (13.5"), 3000 x 2000 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of HP Spectre x360 14-ea0038TU Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34.3 cm (13.5") Touch screen 3K2K 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

HP Spectre x360 14-ea0038TU. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-1165G7. Display diagonal: 34.3 cm (13.5"), HD type: 3K2K, Display resolution: 3000 x 2000 pixels, Touch screen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2020
Country of origin
China
Display
Display diagonal *
34.3 cm (13.5")
Display resolution *
3000 x 2000 pixels
Touch screen *
Yes
HD type
3K2K
Panel type
UWVA
Display glass type
Edge to Edge Glass
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor *
i7-1165G7
Processor number of cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
3733 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interfaces
PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
Ethernet LAN (RJ-45) ports quantity
1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
66 Wh
Battery life (max)
10.5 h
Quick charge
Yes
Fast charging time (50%)
45 min
Battery weight
275 g
Energy Management
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Weight & Dimensions
Width
298.3 mm
Depth
220.1 mm
Height
16.9 mm
Weight *
1.34 kg
Packaging Data
Package width
147 mm
Package depth
413 mm
Package height
332 mm
Package weight
3.01 kg