icecat logo
Icecat: creating the world's largest open catalogue with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP ZBook Studio G5 Mobile Workstation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
3045
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
28 Feb 2021
Long product name HP ZBook Studio G5 Mobile Workstation:

ZBook Studio G5 Mobile Workstation

HP ZBook Studio G5 Mobile Workstation:

Smaller, faster and brighter than everGet the perfect blend of ultra-slim design & pro-grade performance in the new HP ZBook Studio. Remove limitations from your creative workflow with fast editing and rendering, and bring your ideas to life on HP's brightest 4K UHD laptop[1] display.

Short summary description HP ZBook Studio G5 Mobile Workstation:

HP ZBook Studio G5 Mobile Workstation

Long summary description HP ZBook Studio G5 Mobile Workstation:

HP ZBook Studio G5 Mobile Workstation

Reasons to buy
Recommended products
Loading...
Reasons to buy +
Recommended products +
Disclaimer HP ZBook Studio G5 Mobile Workstation 2J898PA:
[1] Based on internal analysis of laptops, clamshell form factor brightness based on 4K UHD nits as of March 26, 2018. [2] 64 GB RAM planned to be available in December 2018. [3] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase and functions in landscape orientation. [4] Raid 1 planned to be available in December 2018. [5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [6] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [7] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software. [8] Skype requires Internet access and is not available in China. [9] HP Manageability Integration Kit Gen2 can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html. [15] Weight will vary by configuration. [16] Ambient light sensor only available on select models with standard and full UHD (not available with HP DreamColor or privacy display models) [17] MIL-STD-810G testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [18] ZBook dock with Thunderbolt™ and dual displays sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.