location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Notebook PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Elite Dragonfly Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2J859PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850512957 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Elite Dragonfly Notebook PC :
The short editorial description of HP Elite Dragonfly Notebook PC

Elite Dragonfly Notebook PC
More>>>
HP Elite Dragonfly Notebook PC:
The official marketing text of HP Elite Dragonfly Notebook PC as supplied by the manufacturer

Incredibly lightThe HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Notebook PC:
This short summary of the HP Elite Dragonfly Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly Notebook PC, 304.3 mm, 197.5 mm, 16.1 mm, 137 mm, 402 mm, 315 mm

Long summary description HP Elite Dragonfly Notebook PC:
This is an auto-generated long summary of HP Elite Dragonfly Notebook PC based on the first three specs of the first five spec groups.

HP Elite Dragonfly Notebook PC. Width: 304.3 mm, Depth: 197.5 mm, Height: 16.1 mm. Package width: 137 mm, Package depth: 402 mm, Package height: 315 mm

Ultralight and ready to impress

The HP Elite Dragonfly provides mobility beyond expectation in an ultralight x360 touch laptop. Striking finishes and an edge-to-edge display, highlights the design that incorporates recycled materials including ocean-bound plastics.[5]

Work where you want

Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6[6,7] on the incredibly light, compact, and flexible HP Elite Dragonfly. Collaborate in any environment with crisp, clear Audio by Bang & Olufsen and an ultrabright display.

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Keep visual hackers in the dark

Instantly block prying eyes’ ability to view your screen with HP Sure View Gen3 that reduces visual light when the screen is viewed from the side making it appear dark and unreadable.  

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [3]

High performance, high portability

Help speed up demanding business applications with an 8th Gen quad-core Intel® Core™ processor. [2]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Protect critical security processes

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running and prevent unwanted changes to security settings with HP Sure Run Gen2, which provides resilience against attacks.

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [4]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [8]

Weight & Dimensions
Width
304.3 mm
Depth
197.5 mm
Height
16.1 mm
Packaging Data
Package width
137 mm
Package depth
402 mm
Package height
315 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-02-24 00:31:02
Uk has collected 97 expert reviews for HP Elite Dragonfly Notebook PC and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-02-24 00:31:01
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
0%
pcworld.co.nz
Updated:
2020-02-24 00:31:01
The HP Elite Dragonfly is a corporate laptop made to please your manager—and isn't that the best way to get ahead in the working world? With a fingerprint-resistant finish, a beautiful cerulean magnesium body, and shoulder-friendly weight, the Elite Drago...
Bottom line We'll admit, we're impressed by the HP Elite Dragonfly. It transcends our expectations for corporate laptops. Instead of boring, black, and basic, the Elite Dragonfly is beautiful, impressively light, and surprisingly well-equipped.For consumers looking f...
0%
techradar.com
Updated:
2020-02-24 00:31:01
Most of the time, when a business laptop like the HP Elite Dragonfly crosses our desk, we kind of roll our eyes and get on with testing it. Laptops for professionals never tend to be too terribly exciting or much to look at, after all, as they're designed...
Good Impeccable design, Excellent battery life, That keyboard, LTE compatible...
Bad Pretty expensive...
Bottom line The HP Elite Dragonfly is easily the best laptop out there for traveling professionals and executives. It's thin, light, powerful and is one of the most stylish laptops on the market. If you have the cash, you can't go wrong with this laptop...
100%
futurefive.co.nz
Updated:
2020-02-24 00:31:01
Over this Yuletide break, I've grown very fond of HP's Elitebook Dragonfly G1. HP claims it is the world's lightest business convertible notebook, weighing in at under 1kg. I have an inkling that the projected 24.5-hour battery life will be causing circle...
0%
trustedreviews.com
Updated:
2020-03-07 05:07:09
Related: Best Laptops 2020 The design of the HP Elite Dragonfly is nothing short of exquisite. This has to be one of the best-looking business laptops of all time. If you're a MacBook fan, then this is the sleekest Windows-alternative machine you can pick...
Good Sophisticated design, Crisp display, Ultra-lightweight, Remarkable speaker, Impressive port selection...
Bad Keyboard lacking in tactile feedback, Pricey, No 10th Gen Intel Core processor (yet)...
Bottom line The HP Elite Dragonfly is a business laptop that also offers plenty of upsides for more casual use. It's a gorgeous machine that can tackle any and all productivity tasks you throw at it. However, at a high price, and with the Elite Dragonfly G2 fast appr...
80%
T3.com
Updated:
2020-03-14 22:56:00
The HP Elite Dragonfly is making a strong claim to be one of the best Windows laptops of the moment. With a beautifully well-designed chassis, a keyboard that's a pleasure to type on and a gorgeous display, and some top-tier specs, it's going to take some...
Good Excellent looks,Superb screen,Long battery life...
Bad Average audio, Trackpad could be better, No discrete graphics...
Bottom line The HP Elite Dragonfly isn't for everyone, but it looks great and ticks a lot of boxes for power users on the go.Reasons to buy+Excellent looks+Superb screen+Long battery lifeReasons to avoid-Average audio-Trackpad could be better-No discrete graphics...
100%
itpro.co.uk
Updated:
2020-03-14 22:56:00
Image 1 of 6 The last few years have seen a string of high-end devices storm the market, each staking a claim to be the best and most business-friendly as the competition to service high-end users has ramped up. In recent years, 360-degree 2-in-1s have be...
80%
expertreviews.co.uk
Updated:
2020-04-15 02:01:29
Buy now from HPThe first difficulty is finding a comparable machine. The Dell XPS 13 2-in-1 doesn’t quite make the cut as it weighs 1.33kg. The Dragonfly’s closest Lenovo rivals are the ThinkPad X1 Yoga and Lenovo Yoga C940, but they include a 14in screen...
Good Ludicrously light and well-built, Fast enough to be your main machine, Great display and speakers...
Bad Expensive, Lacks 10th gen Intel chips...
Bottom line HP has created a stunning laptop in the Elite Dragonfly, one that may yet become my favourite laptop of the year. At the moment, however, I can't quite bring myself to recommend it.That's because I know the tenth-generation Core versions will leap onto sh...
80%
techadvisor.co.uk
Updated:
2020-04-15 02:01:30
It comes at a price, but the HP Elite Dragonfly aims to be the perfect convertible laptop by combining flexible design, a lightweight chassis, long battery life and useful business features. We find out if it can achieve all these things in our full revie...
Bottom line For a 2-in-1 convertible laptop aimed at professionals, the Elite Dragonfly meets the expectations of use, performance and battery life expected for the day to day of any worker.Its built-in security measures, all aimed at safeguarding the business enviro...
80%
yugatech.com
Updated:
2020-04-15 02:01:30
The HP Elite Dragonfly is now available in the Philippines. Consider that it's part of HP's Elite line and that it's a business laptop, it does ask for a hefty price for the hardware inside. However, if you do a lot of productivity tasks, value portabilit...
Bottom line The HP Elite Dragonfly, considering other laptops in the market available right now, is hard to recommend. While I thoroughly enjoy the aesthetic, feel, display, and battery life, there are better options. For a starting price of PHP 81,440, other laptops...
0%
Digitaltrends.com
Updated:
2020-05-09 05:54:44
You hop on your six-hour flight with the ambitious goal of getting some work done. You're prepared. You have a laptop. A charger. You're even willing to pay for the expensive in-flight Wi-Fi. It's time to Get. Work. Done.Six hours later, you've barely man...
Good Perfect size for traveling, Lots of security features, Incredible battery life, Great port selection...
Bad Older processors, Keyboard feels cramped...
Bottom line Yes. Those outside the business world shouldn't cross over, but for the right person, the Dragonfly is the perfect travel companion.Editors' RecommendationsThe best 4K laptops The best laptop deals for April 2020: Dell XPS 13, HP Spectre X360, and more Th...
70%
pocket-lint.com
Updated:
2020-06-03 16:59:05
For years the world of enterprise laptops was a sea of boring black plastic. Even as the consumer market moved toward svelte and lightweight, businesses were still rolling out old bricks to staff. But there's been a shift from manufacturers to get laptops...
Good Slim and sturdy design,Battery life is great,Speedy performance,Lightweight and portable machine,Great keyboard...
Bad Fingerprint sensor wasn't always quick to authenticate,Trackpad takes getting used to,Pretty expensive laptop...
Bottom line The HP Elite Dragonfly shows you don't need to have a boring black brick business laptop, you can have a svelte and attractive one that's also fast and capable of going a full day without charging.We love the slim and sleek design, coupled with that matte...
90%
itpro.co.uk
Updated:
2020-06-06 07:58:14
HP has a reputation for producing solid business 2-in-1s, but some of them have felt a little cheap and cheerful compared to, say, the MacBook Pro, or Dell's seductive XPS line.That's not a criticism you can make of the Elite Dragonfly G1. As soon as y...
Bottom line The HP Elite Dragonfly is an outstanding debut edition for a sophisticated device that could well cement itself as an enterprise essential.This striking 2-in-1 excels on several fronts - from fantastic connectivity to an excellent display - while leaning...
100%
reviewed.com
Updated:
2020-06-07 06:35:12
Incredible battery lifeAwesome designEnterprise-level securityExpensivePro-level features not for everyoneBusiness laptops have had a quiet resurgence lately, with the likes of HP, Dell, and Lenovo blurring the line between their flagship consumer laptops...
Bottom line If your corporate budget allows for it? Absolutely.Putting price aside for a moment, the HP Elite Dragonfly G2 is an astoundingly good laptop. Just about every laptop we review has some kind of flaw you'll need to deal with; it's slow, the keyboard sucks...
0%
thetechrevolutionist.com
Updated:
2020-02-24 00:31:01
The Elite Dragonfly is one of the latest additions to the HP business notebook lineup. With a focus on versatility, portability and performance, the brand aims to provide an excellent user experience to business professionals without compromising on secur...
Bottom line The HP Elite Dragonfly is an allrounder catered for the business executives. This notebook checks the mark for all the needs of a business executive, providing ultraportability, performance, long battery life and privacy features. There is no doubt that w...
0%
techgoondu.com
Updated:
2020-02-24 00:31:01
If you looked at the HP Elite Dragonfly for the first time, you might mistake it for just another thin and light laptop. You'd have missed out on so much.For starters, the Elite Dragonfly is a two-in-one convertible, which means you can flip around the...
0%
straitstimes.com
Updated:
2020-02-24 00:31:02
The HP Elite Dragonfly is, by far, the best-looking business notebook I have seen.Clad in an iridescent blue finish instead of the usual silver or black, it looks like something from HP's premium Spectre notebook series. Equally impressive was its prist...
0%
straitstimes.com
Updated:
2020-02-24 00:31:02
The HP Elite Dragonfly is, by far, the best-looking business notebook I have seen.Clad in an iridescent blue finish instead of the usual silver or black, it looks like something from HP's premium Spectre notebook series.Equally impressive is its prist...
Good Chic premium business laptop, Chock-full of secure, business-friendly features, Outstanding, all-day battery life, Excellent connectivity options...
Bad An 8th instead of 10th-generation Intel processor, Screen is very reflective even with privacy filter disabled...
90%
hardwarezone.com.sg
Updated:
2020-02-24 00:31:02
2019 has been a big year of advancements for notebooks as a whole - dual display notebooks, powerful desktop-like performance on a notebook, ultra-thin and ultraportable notebooks finally striking the right balance of power and battery life for the much n...
0%
hardwarezone.com.sg
Updated:
2020-03-14 22:56:00
The HP Elite Dragonfly is probably one of the best-looking business notebooks I've seen. It doesn't even look particularly like one, sporting a deep cerulean blue finish that's absolutely gorgeous. The magnesium alloy chassis is slim and light, boasting a...
Good Attractive design, Topnotch build quality, Excellent battery life, Pivacy filter and webcam shutter, Support for WiFi 6, LTE connectivity...
Bad Outdated 8th gen processor, Highly reflective display, Bezels are a little thick, Pricey...
80%
techgoondu.com
Updated:
2020-03-14 22:56:00
If you're looking for a convertible laptop that doubles up as a tablet on the go, HP now has a new offering that offers the flexibility at a light weight of under 1kg.The Elite Dragonfly, touted as the lightest compact business convertible notebook, wei...
0%
Disclaimer HP Elite Dragonfly Notebook PC:
Disclaimer

[5] Notebook speaker enclosure component made with 5% ocean bound plastic as of August 2019. [6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported. [7] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. [4] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [8] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.