HP logo

HP Elite Dragonfly Notebook PC

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1894
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2021
Long product name HP Elite Dragonfly Notebook PC:

Elite Dragonfly Notebook PC

HP Elite Dragonfly Notebook PC:

Incredibly lightThe HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Notebook PC:

HP Elite Dragonfly Notebook PC, 304.3 mm, 197.5 mm, 16.1 mm, 137 mm, 402 mm, 315 mm

Long summary description HP Elite Dragonfly Notebook PC:

HP Elite Dragonfly Notebook PC. Width: 304.3 mm, Depth: 197.5 mm, Height: 16.1 mm. Package width: 137 mm, Package depth: 402 mm, Package height: 315 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Elite Dragonfly Notebook PC 2J858PA:
[5] Notebook speaker enclosure component made with 5% ocean bound plastic as of August 2019. [6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported. [7] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. [4] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [8] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.