location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11A G8 EE

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Chromebook 11A G8 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2J754PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850512599 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Product Brochure/Datasheet (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Chromebook 11A G8 EE :
The short editorial description of HP Chromebook 11A G8 EE

Chromebook 11A G8 EE
More>>>
HP Chromebook 11A G8 EE:
The official marketing text of HP Chromebook 11A G8 EE as supplied by the manufacturer

The Chromebook built for schools and designed for learningHelp students reach their potential with cloud-first[1] learning on the durable HP Chromebook 11A G8 EE that keeps pace with active student lifestyles while the fast-booting Chrome OS makes IT management easy.

Short summary description HP Chromebook 11A G8 EE:
This short summary of the HP Chromebook 11A G8 EE data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11A G8 EE, 295 mm, 205.3 mm, 18.8 mm, 67 mm, 435 mm, 260 mm

Long summary description HP Chromebook 11A G8 EE:
This is an auto-generated long summary of HP Chromebook 11A G8 EE based on the first three specs of the first five spec groups.

HP Chromebook 11A G8 EE. Width: 295 mm, Depth: 205.3 mm, Height: 18.8 mm. Package width: 67 mm, Package depth: 435 mm, Package height: 260 mm

A Chromebook built to withstand students and school days

Give students a Chromebook that can survive a fall off a desk[2], a splash from a soda[3] or a tugged power cord. It resists spills[3] and attempts to remove keys, has metal-reinforced corners, and is 122 cm[2] drop tested—higher than most desks.

Classroom-ready performance

Quickly stream and access textbooks, tests, and more with AMD processors[4] and the Chrome OS. Work continuously with long battery life and fast recharging. Easy to control and manage student interactions with HP Classroom Manager.[5]

Engaging discussions

Show and share Android™ and G Suite apps in class on a lie-flat device. Bring distance learning closer and collaborate remotely in real-time with a webcam and HP Extended Range Wireless LAN.[7]

Weight & Dimensions
Width
295 mm
Depth
205.3 mm
Height
18.8 mm
Packaging Data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Disclaimer HP Chromebook 11A G8 EE:
Disclaimer

[1] Internet access required and sold separately. Some apps may require purchase. [2] 122 cm test on plywood and 76 cm test on concrete. Drop test is not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [3] HP Total Test Process testing is not a guarantee of future performance under these test conditions. [4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [5] Sold separately. [7] Based on internal testing vs. previous generation product with 802.11ac wireless LAN module.