HP logo

HP EliteBook 830 G6 Notebook PC

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2217
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2020
Long product name HP EliteBook 830 G6 Notebook PC:

EliteBook 830 G6 Notebook PC

HP EliteBook 830 G6 Notebook PC:

The standout business PCUniquely designed for the modern mobile professional, the HP EliteBook 830 is a highly secure and manageable PC offering powerful collaboration tools, enabling the enterprise workforce to be more productive and secure on the go or in the office.

Short summary description HP EliteBook 830 G6 Notebook PC:

HP EliteBook 830 G6 Notebook PC, 310.4 mm, 229.3 mm, 17.7 mm

Long summary description HP EliteBook 830 G6 Notebook PC:

HP EliteBook 830 G6 Notebook PC. Width: 310.4 mm, Depth: 229.3 mm, Height: 17.7 mm

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP EliteBook 830 G6 Notebook PC 2B371PA:
[4] HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed. [5] Intel® Quad Core™ processors are optional. Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [3] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [6] Not available on platforms with multiple internal storage drives. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data. [7] HP Sure Click supports Microsoft® Internet Explorer and Chromium™
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.