HP logo

HP USB-C to HDMI 2.0

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
827183
Info modified on:
06 Nov 2024, 04:17:48
Warranty:
One-year limited warranty.
Long product name HP USB-C to HDMI 2.0:

HP USB-C to HDMI 2.0

HP USB-C to HDMI 2.0:

Collaborate on the fly in conference rooms, team rooms, and more when your project your notebook or mobile device’s high-definition video and audio content to an external display, TV or projector with the HP USB-C to HDMI 2.0 Adapter.

Short summary description HP USB-C to HDMI 2.0:

HP USB-C to HDMI 2.0, Black, 111.2 mm, 44.2 mm, 17.1 mm, 31 g

Long summary description HP USB-C to HDMI 2.0:

HP USB-C to HDMI 2.0. Product colour: Black. Width: 111.2 mm, Depth: 44.2 mm, Height: 17.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.