HP logo

HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 30.5 cm (12") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67656
Info modified on:
22 Jan 2025, 06:19:53
Short summary description HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 30.5 cm (12") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2, Intel® Core™ i5, 1.2 GHz, 30.5 cm (12"), 1920 x 1280 pixels, 8 GB, 256 GB

Long summary description HP Pro x2 612 G2 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 30.5 cm (12") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP Pro x2 612 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 30.5 cm (12"), HD type: Full HD, Display resolution: 1920 x 1280 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.