location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Počítač 280 G2 Small Form Factor (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Počítač 280 G2 Small Form Factor (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EX85EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781434160 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2017
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Počítač 280 G2 Small Form Factor (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64
  • - Intel Celeron G G3900 (2M Cache, 2.8 GHz)
  • - 4GB (2133 MHz) DDR4-SDRAM (1 x 4 GB) & 500GB HDD
  • - Mouse & Keyboard included, DVD Super Multi, 270 x 290 x 100 mm, HDMI, Card Reader
Long product name HP Počítač 280 G2 Small Form Factor (ENERGY STAR) :
The short editorial description of HP Počítač 280 G2 Small Form Factor (ENERGY STAR)

Počítač HP 280 G2 Small Form Factor (ENERGY STAR)
More>>>
HP Počítač 280 G2 Small Form Factor (ENERGY STAR):
The official marketing text of HP Počítač 280 G2 Small Form Factor (ENERGY STAR) as supplied by the manufacturer

Zvládnite svoju každodennú prácu pomocou počítača HP 280 SFF za dostupnú cenu. Získajte výpočtový výkon, ktorý potrebujete, a zároveň minimalizujte priestor zabraný počítačom a celkové náklady na vlastníctvo – tomu sa hovorí rozumná investícia.
Nenechajte sa ničím obmedzovať
Zabezpečte budúcnosť svojho podnikania. Počítače HP naplno využívajú systém Windows 10 Pro[1], vďaka čomu vás chránia pred súčasnými bezpečnostnými hrozbami a maximalizujú funkcie správy a produktivity vo firme.
Osem portov USB
Pripojte periférne a ďalšie zariadenia prostredníctvom portu HDMI, portu VGA, dvoch portov USB na prednej strane a šiestich portov USB na zadnej strane.
Jednoduchá cloudová správa IT
Spravujte údaje, zabezpečenie a zariadenia z jedného cloudového riešenia s aplikáciou HP Touchpoint Manager.[5]
Správa počítača je jednoduchšia
Prejdite priamo k potrebným aktualizáciám a strávte s nimi menej času vďaka aplikácii HP Support Assistant.
Čistý obraz softvéru
Vďaka čistému obrazu profesionálneho softvéru na počítači HP 280 SFF budete okamžite produktívni.
Jednoduchá bezdrôtová tlač
Využite svoje pracovisko lepšie. Služba HP ePrint zjednodušuje bezdrôtovú tlač, takže ovládače nie sú potrebné.[6]
Nehody sa stávajú. HP dokáže pomôcť.
Voliteľné balíky HP Care Pack s ochranou pri neúmyselnom poškodení pomáhajú vyhnúť sa priamym nákladom na opravu alebo výmenu a prinášajú servis priamo k vám.[7]

Short summary description HP Počítač 280 G2 Small Form Factor (ENERGY STAR):
This short summary of the HP Počítač 280 G2 Small Form Factor (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Počítač 280 G2 Small Form Factor (ENERGY STAR), 2.8 GHz, Intel® Celeron® G, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description HP Počítač 280 G2 Small Form Factor (ENERGY STAR):
This is an auto-generated long summary of HP Počítač 280 G2 Small Form Factor (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Počítač 280 G2 Small Form Factor (ENERGY STAR). Processor frequency: 2.8 GHz, Processor family: Intel® Celeron® G, Processor: G3900. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Ready for work

The HP 280 SFF provides a powerful PC with the features you need to accomplish your everyday tasks.

Progressive style

Take up less space than a traditional tower with the HP 280 SFF with a stylish design that is easy to set up and use.

Powered up processing

Keep up with daily tasks with strong performance from an Intel® Core™ i3/i5 processor[3], Intel HD Graphics, and up to 32 GB of DDR4 memory.

Customize for collaboration

Accessorize the HP 280 SFF with the right products to customize your system for collaboration. With the HP Collaboration Keyboard[4] and the HP Stereo 3.5mm Headset[4] you can communicate clearly with colleagues.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® G
Processor *
G3900
Processor number of cores
2
Processor threads
2
Processor frequency *
2.8 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
2 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor G3000 series for Desktop
Processor codename
Skylake
Thermal Design Power (TDP)
51 W
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1902
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
No
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Expansion Slots
PCI Express x1 (Gen 1.x) slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (WiDi) Technology
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2HV
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Processor ARK ID
90741
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
Yes
Conflict-Free processor
Yes
Special features
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
Energy Management
Power supply *
180 W
Weight & Dimensions
Width *
270 mm
Depth *
290 mm
Height *
100 mm
Weight *
3.66 kg
Packaging Content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black
(show image)
2RT84ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional SFF PC Black
(show image)
2KL58ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black HP 280 G2 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS SFF PC Black
(show image)
1QP77ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD FreeDOS SFF PC Black
(show image)
1QP01ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black HP 280 G2 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
(show image)
1KP40ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black HP 280 G2 Intel Pentium G G4400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black
(show image)
1KP04ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black HP 280 G2 Intel® Core™ i5 i5-6500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
(show image)
1EY09ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black HP 280 G2 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
(show image)
1EY08ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black HP 280 G2 Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro SFF PC Black
(show image)
1EX54ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
HP 280 G2 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black HP 280 G2 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black
(show image)
1EX53ES 280 G2 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Počítač 280 G2 Small Form Factor (ENERGY STAR):
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] Sold separately or as an optional feature.