HP logo

HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9903
Info modified on:
30 Sept 2021, 10:21:12
Bullet Points HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):
  • - Instantly turn your instas and snaps into 5 x 7.6 cm (2 x 3 in) stickable photos.<sup>[2]</sup>
  • - Easily connect friends and family so everyone can print and view a shared album with no extra steps.<sup>[1]</sup>
  • - Edit and print photos from your camera roll and social media.<sup>[2]</sup> Add filters, stickers, and more.<sup>[2]</sup>
  • - With augmented reality (AR) capabilities built into your Sprocket, relive the day with AR video and 3D animations.<sup>[2]</sup>
Warranty:
One-year limited hardware warranty; Access to world class support services through www.support.hp.com
Long product name HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket 200 Printer

HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

Share the present with instant 2 x 3 inch (5 x 7.6 cm) photos from your smartphone. Easily connect smartphones to your Sprocket so everyone can print and view from a shared photo album.[2] Relive every fun-filled moment with an amazing app.[1]
Simple mobile printing
Quickly print your smartphone and social media photos through the free HP Sprocket app.[1]
Relive the experience
Customize photos before you print.[1] Scan printed photos to view collections and unlock content.[1]
The life of the party
With seamless Bluetooth® connectivity, friends and family can easily print and view shared photos from your event.[1]
Pocket-size printer
About the size of a cell phone, this portable photo printer goes anywhere.
HP Sprocket Photo Paper

Short summary description HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket 200, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm):

HP Sprocket 200. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print area: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product colour: Peach

Specs
Recommended products
Distributors
Loading...
Disclaimer HP Sprocket 200 photo printer ZINK (Zero ink) 313 x 400 DPI 2" x 3" (5x7.6 cm) 1AS89A#638:
[1] HP Sprocket App required. Up to three users can connect and print at once.
[2] HP Sprocket app required.
[3] HP Sprocket app required. Bluetooth is a trademark owned by its proprietor and used by Hewlett-Packard Company under license.
[4] HP Sprocket app required. Up to three users can connect and print at once. Bluetooth is a registered mark owned by its proprietor and used by HP Inc. under license. Learn more at hp.com/go/mobileprinting.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.