Hoover logo

Hoover HMS340VX oven 31 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9906
Info modified on:
03 Mar 2022, 10:33:27
Long product name Hoover HMS340VX oven 31 L Black:

H-MICROWAVE 300 COMBI

Hoover HMS340VX oven 31 L Black:

H-MICROWAVE 300 COMBI
The functionality of a traditional oven mixed with the fastness of the microwaves or the healthy power of the steam, to allow the maximum versatility in a smaller space.

AUTOMATIC COOKING PROGRAMS
To help in preparing food choose one of the cooking functions that the range provides. You can easily select the food you desire to cook without any effort, now everybody can be a chef.

AUTOMATIC DEFROST PROGRAM
Just set the weight of the food to be defrosted and the microwave will take care of everything else. The result will be "Simply" perfect!

PERFECT AESTEHTIC COORDINATION
The new compact ovens perfectly match with the hoods, hobs and ovens fitting into the different styles of kitchens.

EASY TOUCH CONTROLS
Maximum simplicity for extraordinary results. The easy touch controls enable you to specify the weight of the food that needs to be cooked and let the microwave oven automatically select the cooking time and heat.

AUTOMATIC COOKING PROGRAMS
The automatic cooking programme helps you in preparing food, you only have to choose one of the up to 13 cooking functions that the range provides. You can easily select the food you desire to cook without any effort, now everybody can be a chef.

Short summary description Hoover HMS340VX oven 31 L Black:

Hoover HMS340VX, Small, Electric, 31 L, 31 L, Built-in, Black

Long summary description Hoover HMS340VX oven 31 L Black:

Hoover HMS340VX. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 31 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Cooking time. Energy consumption (conventional): 0.78 kWh. Installation compartment width: 59.5 cm, Installation compartment depth: 47.2 cm, Installation compartment height: 45.5 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.