location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP2 Wired & Wireless Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP2A0000C00
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Feb 2024 06:01:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell RP2 Wired & Wireless Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ultra-rugged design: 2 m (6.6 ft) drop tested, tested to 1000 0.5 m (1.5 ft) tumbles, IP54 dust and moisture ingress and wide operating temperature range
  • - Fast boot up and prints receipts up to five inches per second
  • - High-capacity battery that can be swapped out without resetting the printer or losing connectivity. Battery age provided as part of printer analytics
  • - The printers can support labels with and without a liner, and sense gaps between labels or black marks on the top or bottom of the media
  • - Analytics on battery age, printhead condition and environmental history of printers can help you plan for proactive maintenance and replacement
Long product name Honeywell RP2 Wired & Wireless Mobile printer :
The short editorial description of Honeywell RP2 Wired & Wireless Mobile printer

2", 25-57mm, 802.11a/b/g/n, Bluetooth 4.0 LE, USB 2.0, 2600mA, IP54
More>>>
Short summary description Honeywell RP2 Wired & Wireless Mobile printer:
This short summary of the Honeywell RP2 Wired & Wireless Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP2, Mobile printer, 25, 57 mm, 0.05 - 0.16 mm, Wired & Wireless, Ethernet, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Honeywell RP2 Wired & Wireless Mobile printer:
This is an auto-generated long summary of Honeywell RP2 Wired & Wireless Mobile printer based on the first three specs of the first five spec groups.

Honeywell RP2. Type: Mobile printer. Supported paper width: 25, 57 mm, Media thickness: 0.05 - 0.16 mm. Connectivity technology: Wired & Wireless, Optional connectivity: Ethernet. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Security algorithms: 64-bit WEP, 128-bit WEP, EAP-FAST, EAP-LEAP, EAP-PEAP, EAP-TTLS, LEAP, WPA, WPA-Enterprise,.... Page description languages: CPCL-native, DPL, IPL, XML, ZPL II

Brand Image Product code Product Stock Price from
Honeywell

Honeywell RP2 Wired & Wireless Thermal Mobile printer
(show image)
RP2A0000C30 RP2 0.00
(excl. VAT)
0 (incl. VAT)