Hisense logo

Hisense WFGP80123V washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2682
Info modified on:
27 May 2024, 15:24:18
Short summary description Hisense WFGP80123V washing machine Front-load 8 kg 1200 RPM White:

Hisense WFGP80123V, Front-load, 8 kg, C, 72 dB, 1200 RPM, B

Long summary description Hisense WFGP80123V washing machine Front-load 8 kg 1200 RPM White:

Hisense WFGP80123V. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: C, Noise level (spin): 72 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 545 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: B

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.