Glem Gas UR96NI3 cooker Freestanding cooker Electric Stainless steel A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26724
Info modified on:
27 May 2024, 12:06:04
Short summary description Glem Gas UR96NI3 cooker Freestanding cooker Electric Stainless steel A:

Glem Gas UR96NI3, Freestanding cooker, Stainless steel, Rotary, Top front, Gas, 5 zone(s)

Long summary description Glem Gas UR96NI3 cooker Freestanding cooker Electric Stainless steel A:

Glem Gas UR96NI3. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 59.4 L. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.986 kWh, AC input voltage: 230 V

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.