Girmi logo

Girmi FR02 0.6 L Tabletop blender 350 W Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20660
Info modified on:
01 Apr 2020, 11:24:38
Long product name Girmi FR02 0.6 L Tabletop blender 350 W Red:

350W, 600ml, 4x stainless steel blades, Red

Short summary description Girmi FR02 0.6 L Tabletop blender 350 W Red:

Girmi FR02, Tabletop blender, 0.6 L, 350 W, Red

Long summary description Girmi FR02 0.6 L Tabletop blender 350 W Red:

Girmi FR02. Type: Tabletop blender, Product colour: Red. Bowl capacity: 0.6 L, Control type: Buttons. Blade material: Stainless steel. Power: 350 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 130 mm, Depth: 130 mm, Height: 315 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.