Fujitsu logo

Fujitsu PRIMERGY TX200 S4 server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84006
Info modified on:
19 Jul 2024, 20:16:17
Long product name Fujitsu PRIMERGY TX200 S4 server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:

PRIMERGY TX200 S4 - Mono Socket Tower Server Intel Xeon E5405 (2.00 GHz), 2 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet

Fujitsu PRIMERGY TX200 S4 server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:

Cost-efficient expansion options and failsafe operation

Flexible expansion options are the key to placing new or larger workloads on your server. This applies not only to physical capacity, such as the number of disk drives, advanced data protection schemes, or I/O connectivity; in particular consideration of the transition to 64-bit computing
and virtualization is a must in today’s technology purchase decisions.

The PRIMERGY TX200 S4 uses a completely new housing and is a perfect match for these requirements, providing you with a previously unreached cost-efficient standard. TX200 is a failsafe operation platform for your application stacks, with standards such as disk mirroring for SAS and SATA, hot-plug disks, SDDC and hot-spare memory and the “Cool-safe™” innovative air flow system design. Expandability is covering for heavy workload: up to 24 GB FBD667 memory, up to 8 (16) 2.5-inch SAS hard disk drives, and 7 (6) free PCI slots for heavy I/O requirements. Your business can rely on this solution!
In addition, further options – such as extended RAID functions, clustering options and redundancy for power supplies and fans – tailor these standards to your individual safety needs.

Short summary description Fujitsu PRIMERGY TX200 S4 server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:

Fujitsu PRIMERGY TX200 S4, 2 GHz, E5405, 2 GB, DDR2-SDRAM, 512 W, Rack (5U)

Long summary description Fujitsu PRIMERGY TX200 S4 server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:

Fujitsu PRIMERGY TX200 S4. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Hard drive interface: SATA, Optical drive type: DVD-ROM. Power supply: 512 W. Chassis type: Rack (5U)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.