Flexi logo

Flexi New COMFORT 8 m Black, Pink Dog Retractable lead

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5388
Info modified on:
14 Mar 2024, 19:15:53
Long product name Flexi New COMFORT 8 m Black, Pink Dog Retractable lead:

flexi New COMFORT, S, 8m, 12kg

Short summary description Flexi New COMFORT 8 m Black, Pink Dog Retractable lead:

Flexi New COMFORT, Dog, Retractable lead, Black, Pink, Cord, 12 kg, 8 m

Long summary description Flexi New COMFORT 8 m Black, Pink Dog Retractable lead:

Flexi New COMFORT. Suitable for: Dog, Product type: Retractable lead, Product colour: Black, Pink. Length: 8 m

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.