location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intellishred SB-99Ci
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3229903
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:58:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cross shredding Working width: 23 cm
  • - Shredding staples Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 17 sheets
  • - Basket volume: 34 L 62.1 dB
Warranty: - 2-year full warranty and 7-year cutter warranty.
Long product name Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm :
The short editorial description of Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm

SB-99Ci 100% Jam Proof Cross-Cut Shredder
More>>>
Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm:
The official marketing text of Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm as supplied by the manufacturer

- Higher superior Cross-Cut.
- 100% Jam Proof System prevents the machine from jamming and self-corrects when paper is not fed in properly.
- SafeSense® technology automatically stops the shredder when touched.
- Extended run time for high volume shredding.
- Pull-out bin for easy emptying.
- SilentShred™ minimises office disruption.
- Slimline design maximises office space.

Short summary description Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm:
This short summary of the Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Intellishred SB-99Ci, Cross shredding, 23 cm, 3.9 x 38 mm, 34 L, 62.1 dB, 17 sheets

Long summary description Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm:
This is an auto-generated long summary of Fellowes Intellishred SB-99Ci paper shredder Cross shredding 62.1 dB 23 cm based on the first three specs of the first five spec groups.

Fellowes Intellishred SB-99Ci. Shredding type: Cross shredding, Working width: 23 cm, Shredding size: 3.9 x 38 mm. Dimensions (WxDxH): 510.00 x 368.00 x 692.00 mm. Weight: 17.7 kg

Country Distributor
México 1 distributor(s)